TE Connectivity Switch Knobs 8-1437624-5

Description
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Spin Cap with Diamond Cut Skirt : Without Spin Plate : With Spinner : Without Dimensions Product Diameter : 15 MM  [.59 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top Indicator Style : Line
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Spin Cap with Diamond Cut Skirt : Without Spin Plate : With Spinner : Without Dimensions Product Diameter : 15 MM  [.59 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top Indicator Style : Line
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 8-1437624-5 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
8-1437624-5
Switch Knobs 8-1437624-5
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Spin Cap with Diamond Cut Skirt : Without Spin Plate : With Spinner : Without Dimensions Product Diameter : 15 MM  [.59 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top Indicator Style : Line

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Phenolic

Configuration Features


  • Knob Design : Spin Cap with Diamond Cut
  • Skirt : Without
  • Spin Plate : With
  • Spinner : Without

Dimensions


  • Product Diameter : 15 MM  [.59 INCH ]
  • Shaft Size : 6.35 MM  [.25 INCH ]

Identification Marking


  • Indicator Location : Top
  • Indicator Style : Line
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Knobs (industrial)
Product Number 8-1437624-5
Product Name Switch Knobs
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - KS500B1/8-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Skirted
Knob Material Metal
View Details
Knobs - KN900AB1/4-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black, Natural
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details
2 suppliers