TE Connectivity Toggle Switches 8-1437561-0

Description
Body Features Actuator Finish : Gold Bushing Style : Threaded Bushing Thread Size : 10-48 UNC-2A Toggle Switch Seal Type : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Operating Function : On None Off Contact Features Contact Base Material : Gold Switch Contact Plating Material : Silver Toggle Switch Contact Current Rating (AMP) : 3 Dimensions Toggle Length : 9.4 MM  [.37 INCH ] Electrical Characteristics Dielectric Strength (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Toggle Switch Voltage Rating (VAC) : 125 Toggle Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 UL Rating : Qualified Mechanical Attachment Toggle Switch Mounting Type : Panel Other Comment : Wire lug terminals accept two No. 20 AWG wires. Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Baton Long Toggle Switch Type : Toggle Termination Features Termination Type : Vertical, Wire Lugs
Request a Quote
Description
Body Features Actuator Finish : Gold Bushing Style : Threaded Bushing Thread Size : 10-48 UNC-2A Toggle Switch Seal Type : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Operating Function : On None Off Contact Features Contact Base Material : Gold Switch Contact Plating Material : Silver Toggle Switch Contact Current Rating (AMP) : 3 Dimensions Toggle Length : 9.4 MM  [.37 INCH ] Electrical Characteristics Dielectric Strength (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Toggle Switch Voltage Rating (VAC) : 125 Toggle Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 UL Rating : Qualified Mechanical Attachment Toggle Switch Mounting Type : Panel Other Comment : Wire lug terminals accept two No. 20 AWG wires. Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Baton Long Toggle Switch Type : Toggle Termination Features Termination Type : Vertical, Wire Lugs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 8-1437561-0 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
8-1437561-0
Toggle Switches 8-1437561-0
Body Features Actuator Finish : Gold Bushing Style : Threaded Bushing Thread Size : 10-48 UNC-2A Toggle Switch Seal Type : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Operating Function : On None Off Contact Features Contact Base Material : Gold Switch Contact Plating Material : Silver Toggle Switch Contact Current Rating (AMP) : 3 Dimensions Toggle Length : 9.4 MM  [.37 INCH ] Electrical Characteristics Dielectric Strength (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Toggle Switch Voltage Rating (VAC) : 125 Toggle Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 UL Rating : Qualified Mechanical Attachment Toggle Switch Mounting Type : Panel Other Comment : Wire lug terminals accept two No. 20 AWG wires. Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Baton Long Toggle Switch Type : Toggle Termination Features Termination Type : Vertical, Wire Lugs

Body Features


  • Actuator Finish : Gold
  • Bushing Style : Threaded
  • Bushing Thread Size : 10-48 UNC-2A
  • Toggle Switch Seal Type : Terminal Seal (Epoxy)

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Operating Function : On None Off

Contact Features


  • Contact Base Material : Gold
  • Switch Contact Plating Material : Silver
  • Toggle Switch Contact Current Rating (AMP) : 3

Dimensions


  • Toggle Length : 9.4 MM  [.37 INCH ]

Electrical Characteristics


  • Dielectric Strength (VAC) : 1000
  • Insulation Resistance (MEGO) : 1000
  • Toggle Switch Voltage Rating (VAC) : 125
  • Toggle Switch Voltage Rating (VDC) : 28

Housing Features


  • Process Sealed : No

Industry Standards


  • UL Flammability Rating : UL 94V-0
  • UL Rating : Qualified

Mechanical Attachment


  • Toggle Switch Mounting Type : Panel

Other


  • Comment : Wire lug terminals accept two No. 20 AWG wires.

Product Type Features


  • Product Type : Switch
  • Sealed Device : Yes
  • Toggle Actuation : Vertical
  • Toggle Style : Baton Long
  • Toggle Switch Type : Toggle

Termination Features


  • Termination Type : Vertical, Wire Lugs
Buy Now

Technical Specifications

  TE Connectivity
Product Category Toggle Switches
Product Number 8-1437561-0
Product Name Toggle Switches
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None Off
Terminal Type Vertical, Wire Lugs
Standards / Compliances UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1-6437630-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
3 suppliers
Toggle Switches - 450-08-2-1-25K-ND - DigiKey
Specs
Switch Type Toggle
View Details
Toggle Switches - 2-1825138-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Toggle Switches - 1825222-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
4 suppliers