TE Connectivity Terminal Blocks - Barrier Blocks 8-1437387-9

Description
CONN TERM STRIP 4CIRC 0.315"
Request a Quote Datasheet
Description
CONN TERM STRIP 4CIRC 0.315"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 8-1437387-9-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
8-1437387-9-ND
Terminal Blocks - Barrier Blocks 8-1437387-9-ND
CONN TERM STRIP 4CIRC 0.315"

CONN TERM STRIP 4CIRC 0.315"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 8-1437387-9-ND
Product Name Terminal Blocks - Barrier Blocks
Mounting Options Terminal Strip; Chassis, Panel
Operating Temperature 100 C (212 F)
Terminal Block Type Eurostyle Terminal Strip
Contacts Pitch 8.00 mm (0.32 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2402.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers