TE Connectivity Electromechanical Relays & Contactors 8-1419132-9

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 30 G  [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Features Contact Material : AgNi90/10 Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 29 MM  [1.142 INCH ] Product Length : 28 MM  [1.102 INCH ] Product Width : 22.5 MM  [.886 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : .86, 1 Coil Resistance (OHM) : 4845 Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Making Current (AMP) : 12 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 1mA @ .02V Contact Switching Voltage (Max) (VAC) : 240 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : Panel & Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : ≤1.1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder/Plug-In Terminals Main Termination & Connection Type : Solder/Plug-In Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 30 G  [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Features Contact Material : AgNi90/10 Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 29 MM  [1.142 INCH ] Product Length : 28 MM  [1.102 INCH ] Product Width : 22.5 MM  [.886 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : .86, 1 Coil Resistance (OHM) : 4845 Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Making Current (AMP) : 12 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 1mA @ .02V Contact Switching Voltage (Max) (VAC) : 240 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : Panel & Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : ≤1.1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder/Plug-In Terminals Main Termination & Connection Type : Solder/Plug-In Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 8-1419132-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
8-1419132-9
Electromechanical Relays & Contactors 8-1419132-9
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 30 G  [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Features Contact Material : AgNi90/10 Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 29 MM  [1.142 INCH ] Product Length : 28 MM  [1.102 INCH ] Product Width : 22.5 MM  [.886 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : .86, 1 Coil Resistance (OHM) : 4845 Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Making Current (AMP) : 12 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 1mA @ .02V Contact Switching Voltage (Max) (VAC) : 240 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : Panel & Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : ≤1.1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder/Plug-In Terminals Main Termination & Connection Type : Solder/Plug-In Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable
  • Product Weight : 30 G  [1.058 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 4 Form C 4PDT-CO
  • Contact Number of Poles : 4

Contact Features


  • Contact Material : AgNi90/10
  • Contact Plating Material : Gold

Dimensions


  • Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ]
  • Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ]
  • Product Height : 29 MM  [1.142 INCH ]
  • Product Length : 28 MM  [1.102 INCH ]
  • Product Width : 22.5 MM  [.886 INCH ]

Electrical Characteristics


  • Coil Power Rating AC (VAMP) : .86, 1
  • Coil Resistance (OHM) : 4845
  • Coil Voltage Rating (VAC) : 115
  • Contact Current Rating (AMP) : 6
  • Contact Limiting Breaking Current (AMP) : 6
  • Contact Limiting Making Current (AMP) : 12
  • Contact Limiting Short-Time Current (AMP) : 300
  • Contact Switching Load (Min) : 1mA @ .02V
  • Contact Switching Voltage (Max) (VAC) : 240
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200

Mechanical Attachment


  • Product Mount Type : Panel & Socket Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : AC

Other


  • Coil Power Rating Class (VAMP) : ≤1.1
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Packaging Features


  • Packaging Method : Carton & Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder/Plug-In Terminals
  • Main Termination & Connection Type : Solder/Plug-In Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
General Purpose Relay, Pt Series, Power, Non Latching, 4Pdt, 115 Vac, 6 A Rohs Compliant Amp Te Connectivity - 28T0469 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Pt Series, Power, Non Latching, 4Pdt, 115 Vac, 6 A Rohs Compliant Amp Te Connectivity
28T0469
General Purpose Relay, Pt Series, Power, Non Latching, 4Pdt, 115 Vac, 6 A Rohs Compliant Amp Te Connectivity 28T0469
General Purpose Relay, PT Series, Power, Non Latching, 4PDT, 115 VAC, 6 A RoHS Compliant: Yes

General Purpose Relay, PT Series, Power, Non Latching, 4PDT, 115 VAC, 6 A RoHS Compliant: Yes

Supplier's Site
Pt580615 Potter&brumfield Te Connectivity - 10AK3111 - Newark, An Avnet Company
Chicago, IL, United States
Pt580615 Potter&brumfield Te Connectivity
10AK3111
Pt580615 Potter&brumfield Te Connectivity 10AK3111
PT580615

PT580615

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 8-1419132-9 28T0469 10AK3111
Product Name Electromechanical Relays & Contactors General Purpose Relay, Pt Series, Power, Non Latching, 4Pdt, 115 Vac, 6 A Rohs Compliant Amp Te Connectivity Pt580615 Potter&brumfield Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
AC Power 1 VA
Unlock Full Specs
to access all available technical data