TE Connectivity ™ PCB Headers & Receptacles 8-1393476-0

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 80 Number of Rows : 4 Number of Sections : 1 PCB Mount Orientation : Horizontal Contact Features Contact Size : 2.8mm, 1.5mm Contact Type : Pin Mating Tab Thickness : .6 MM , .63 MM  [.024 INCH , .025 INCH ] Mating Tab Width : .63 MM , 2.8 MM  [.025 INCH , .11 INCH ] Housing Features Centerline (Pitch) : 6.5 MM , 4.3 MM  [.256 INCH , .169 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 80 Number of Rows : 4 Number of Sections : 1 PCB Mount Orientation : Horizontal Contact Features Contact Size : 2.8mm, 1.5mm Contact Type : Pin Mating Tab Thickness : .6 MM , .63 MM  [.024 INCH , .025 INCH ] Mating Tab Width : .63 MM , 2.8 MM  [.025 INCH , .11 INCH ] Housing Features Centerline (Pitch) : 6.5 MM , 4.3 MM  [.256 INCH , .169 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 8-1393476-0 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
8-1393476-0
PCB Headers & Receptacles 8-1393476-0
Body Features Primary Product Color : Black Configuration Features Number of Positions : 80 Number of Rows : 4 Number of Sections : 1 PCB Mount Orientation : Horizontal Contact Features Contact Size : 2.8mm, 1.5mm Contact Type : Pin Mating Tab Thickness : .6 MM , .63 MM  [.024 INCH , .025 INCH ] Mating Tab Width : .63 MM , 2.8 MM  [.025 INCH , .11 INCH ] Housing Features Centerline (Pitch) : 6.5 MM , 4.3 MM  [.256 INCH , .169 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 80
  • Number of Rows : 4
  • Number of Sections : 1
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Size : 2.8mm, 1.5mm
  • Contact Type : Pin
  • Mating Tab Thickness : .6 MM , .63 MM  [.024 INCH , .025 INCH ]
  • Mating Tab Width : .63 MM , 2.8 MM  [.025 INCH , .11 INCH ]

Housing Features


  • Centerline (Pitch) : 6.5 MM , 4.3 MM  [.256 INCH , .169 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 80

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now
Headers, Male Pins - 8-1393476-0 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
8-1393476-0
Headers, Male Pins 8-1393476-0
PIN HEADER 80P WITH PIN GUIDE

PIN HEADER 80P WITH PIN GUIDE

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 8-1393476-0 8-1393476-0
Product Name PCB Headers & Receptacles Headers, Male Pins
Product Type IC Headers IC Headers; Header
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
DIL Sockets - 1831566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
715 Series CSP/BGA/QFN Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details