TE Connectivity Power Relays 1393215-6

Description
Body Features Product Weight : 14 G  [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 5 - 10 Contact Current Rating (Max) (AMP) : 8 Contact Material : AgNi Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 10 - 11 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 10.8 MM  [.426 INCH ] Product Length : 28 MM  [1.103 INCH ] Product Width : 25 MM  [.985 INCH ] Width Class (Mechanical) (MM) : 20 - 25, 25 - 30 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 436 Coil Resistance (OHM) : 330 Coil Voltage Rating (VDC) : 12 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Description
Body Features Product Weight : 14 G  [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 5 - 10 Contact Current Rating (Max) (AMP) : 8 Contact Material : AgNi Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 10 - 11 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 10.8 MM  [.426 INCH ] Product Length : 28 MM  [1.103 INCH ] Product Width : 25 MM  [.985 INCH ] Width Class (Mechanical) (MM) : 20 - 25, 25 - 30 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 436 Coil Resistance (OHM) : 330 Coil Voltage Rating (VDC) : 12 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power PCB Relay Card E is a general-purpose PCB relay with a 1 form C (CO) contact arrangement, rated for 8A at 250VAC, and features a single-pole silver nickel contact. It operates with a 12VDC coil, consuming 436mW and presenting a coil resistance of 330Ω. The relay has a vertical or horizontal mounting style, with dimensions of 28mm length, 25mm width, and 10.8mm height, and uses PCB-THT terminals. It supports ambient temperatures from -40°C to +70°C, meets IEC 61810-1 RTIII wash-tight standards, and is certified by VDE and UL. The relay weighs 14g and is packaged in tubes of 20 or boxes of 400 units.

Datasheet Summary
Powered by GS/AI

The Power PCB Relay Card E is a general-purpose PCB relay with a 1 form C (CO) contact arrangement, rated for 8A at 250VAC, and features a single-pole silver nickel contact. It operates with a 12VDC coil, consuming 436mW and presenting a coil resistance of 330Ω. The relay has a vertical or horizontal mounting style, with dimensions of 28mm length, 25mm width, and 10.8mm height, and uses PCB-THT terminals. It supports ambient temperatures from -40°C to +70°C, meets IEC 61810-1 RTIII wash-tight standards, and is certified by VDE and UL. The relay weighs 14g and is packaged in tubes of 20 or boxes of 400 units.

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1393215-6 - TE Connectivity
Berwyn, PA, United States
Power Relays
1393215-6
Power Relays 1393215-6
Body Features Product Weight : 14 G  [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 5 - 10 Contact Current Rating (Max) (AMP) : 8 Contact Material : AgNi Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 10 - 11 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 10.8 MM  [.426 INCH ] Product Length : 28 MM  [1.103 INCH ] Product Width : 25 MM  [.985 INCH ] Width Class (Mechanical) (MM) : 20 - 25, 25 - 30 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 436 Coil Resistance (OHM) : 330 Coil Voltage Rating (VDC) : 12 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Product Weight : 14 G  [.494 OZ ]

Contact Features


  • Contact Arrangement : 1 Form C (CO)
  • Contact Current Class (AMP) : 5 - 10
  • Contact Current Rating (Max) (AMP) : 8
  • Contact Material : AgNi
  • Contact Number of Poles : 1
  • Relay Terminal Type : PCB-THT

Dimensions


  • Height Class (Mechanical) (MM) : 10 - 11
  • Length Class (Mechanical) (MM) : 25 - 30
  • Product Height : 10.8 MM  [.426 INCH ]
  • Product Length : 28 MM  [1.103 INCH ]
  • Product Width : 25 MM  [.985 INCH ]
  • Width Class (Mechanical) (MM) : 20 - 25, 25 - 30

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 400 - 500
  • Coil Power Rating DC (MILW) : 436
  • Coil Resistance (OHM) : 330
  • Coil Voltage Rating (VDC) : 12
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Carton & Tube

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
1393215-6
General Purpose Relays 1393215-6
General Purpose Relays V23057A 2A201 KARTENRELAIS E

General Purpose Relays V23057A 2A201 KARTENRELAIS E

Buy Now Datasheet
General Purpose Relay, V23057 Series, Power, Spdt, 12 Vdc, 8 A Rohs Compliant Te Connectivity - 01M9444 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, V23057 Series, Power, Spdt, 12 Vdc, 8 A Rohs Compliant Te Connectivity
01M9444
General Purpose Relay, V23057 Series, Power, Spdt, 12 Vdc, 8 A Rohs Compliant Te Connectivity 01M9444
General Purpose Relay, V23057 Series, Power, SPDT, 12 VDC, 8 A RoHS Compliant: Yes

General Purpose Relay, V23057 Series, Power, SPDT, 12 VDC, 8 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1393215-6 1393215-6 01M9444
Product Name Power Relays General Purpose Relays General Purpose Relay, V23057 Series, Power, Spdt, 12 Vdc, 8 A Rohs Compliant Te Connectivity
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data