TE ConnectivityCable Transitions & Breakouts799583-000
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer
Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3
Dimensions Inside Diameter Range (Body) : 13.7 - 26.9 MM [.54 - 1.06 INCH ] Inside Diameter Range (Leg 1) : 13.7 - 26.9 MM [.54 - 1.06 INCH ] Inside Diameter Range (Leg 2) : 6.1 - 13.2 MM [.24 - .52 INCH ]
Other Adhesive Code : 42 Molded Part Shape Code : 342A Size Code : 034
Product Type Features Molded Part Shape : Y Shape
Usage Conditions Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
TE Connectivity
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer
Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3
Dimensions Inside Diameter Range (Body) : 13.7 - 26.9 MM [.54 - 1.06 INCH ] Inside Diameter Range (Leg 1) : 13.7 - 26.9 MM [.54 - 1.06 INCH ] Inside Diameter Range (Leg 2) : 6.1 - 13.2 MM [.24 - .52 INCH ]
Other Adhesive Code : 42 Molded Part Shape Code : 342A Size Code : 034
Product Type Features Molded Part Shape : Y Shape
Usage Conditions Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer
Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3
Dimensions Inside Diameter Range (Body) : 13.7 - 26.9 MM [.54 - 1.06 INCH ] Inside Diameter Range (Leg 1) : 13.7 - 26.9 MM [.54 - 1.06 INCH ] Inside Diameter Range (Leg 2) : 6.1 - 13.2 MM [.24 - .52 INCH ]
Other Adhesive Code : 42 Molded Part Shape Code : 342A Size Code : 034
Product Type Features Molded Part Shape : Y Shape
Usage Conditions Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Body Features
Material Code : 25
Material Systems Code : 25
Primary Product Material : Fluid Resistant Modified Elastomer
Configuration Features
Adhesive Requirement : Adhesive Precoat
Number of Branches & Legs : 3
Dimensions
Inside Diameter Range (Body) : 13.7 - 26.9 MM [.54 - 1.06 INCH ]
Inside Diameter Range (Leg 1) : 13.7 - 26.9 MM [.54 - 1.06 INCH ]
Inside Diameter Range (Leg 2) : 6.1 - 13.2 MM [.24 - .52 INCH ]
Other
Adhesive Code : 42
Molded Part Shape Code : 342A
Size Code : 034
Product Type Features
Molded Part Shape : Y Shape
Usage Conditions
Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ]
Resistance Protection : Long-Term Fluid Exposure at High Temperatures