TE Connectivity
Power Cable Heat Shrink Tubing
041276-000
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) (MM) : 46 Compatible Cable Diameter (Min) (MM) : 17.5 Recovered Wall Thickness (Max) (MM) : 4.1
Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-247, IEC 60684-3-214, IEC 60684-3-246
Product Availability Product Availability : Worldwide
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Water Resistant, UV Resistant, Moisture Resistant, Weather Resistant, Low Temperature Resistant, Mechanical & Humidity Protection Resistance, Salt Water Resistant
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) (MM) : 46 Compatible Cable Diameter (Min) (MM) : 17.5 Recovered Wall Thickness (Max) (MM) : 4.1
Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-247, IEC 60684-3-214, IEC 60684-3-246
Product Availability Product Availability : Worldwide
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Water Resistant, UV Resistant, Moisture Resistant, Weather Resistant, Low Temperature Resistant, Mechanical & Humidity Protection Resistance, Salt Water Resistant
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) (MM) : 46 Compatible Cable Diameter (Min) (MM) : 17.5 Recovered Wall Thickness (Max) (MM) : 4.1
Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-247, IEC 60684-3-214, IEC 60684-3-246
Product Availability Product Availability : Worldwide
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Water Resistant, UV Resistant, Moisture Resistant, Weather Resistant, Low Temperature Resistant, Mechanical & Humidity Protection Resistance, Salt Water Resistant
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) (MM) : 46
- Compatible Cable Diameter (Min) (MM) : 17.5
- Recovered Wall Thickness (Max) (MM) : 4.1
Industry Standards
- Compatible With Approved Standards Products : HD631.2, IEC 60684-3-247, IEC 60684-3-214, IEC 60684-3-246
Product Availability
- Product Availability : Worldwide
Product Type Features
- Adhesive Coating : With
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Flame-Retardant
- Resistance Properties : Water Resistant, UV Resistant, Moisture Resistant, Weather Resistant, Low Temperature Resistant, Mechanical & Humidity Protection Resistance, Salt Water Resistant
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
041276-000 |
|
Product Name
|
Power Cable Heat Shrink Tubing |
|
Material
|
Polyolefin; Crosslinked Polyolefin
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Sleeving
Shrink Tubing
Material
Fluid Resistant Modified Elastomer
Operating Temperature
-75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 80 C (-40 to 176 F)
View Details