TE Connectivity Coax Cable Termination 799337-000

Description
Body Features Shield Plating Material : Tin, Silver Configuration Features Pre-Installed Lead Type : Pin ASTM B103 Dimensions Compatible Conductor Diameter Range : .3 - 1.6 MM  [.011 - .063 INCH ] Compatible Dielectric Diameter Range : 2.5 MM  [.098 INCH ] Compatible Jacket Diameter Range : 1.7 - 4.4 MM  [.065 - .175 INCH ] Compatible Shield Diameter (Max) : 2.8 MM  [.11 INCH ] Product Length : 30 MM  [1.181 INCH ] Termination Features Product Terminates To : Printed Circuit Board Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Splash Protection
Request a Quote
Description
Body Features Shield Plating Material : Tin, Silver Configuration Features Pre-Installed Lead Type : Pin ASTM B103 Dimensions Compatible Conductor Diameter Range : .3 - 1.6 MM  [.011 - .063 INCH ] Compatible Dielectric Diameter Range : 2.5 MM  [.098 INCH ] Compatible Jacket Diameter Range : 1.7 - 4.4 MM  [.065 - .175 INCH ] Compatible Shield Diameter (Max) : 2.8 MM  [.11 INCH ] Product Length : 30 MM  [1.181 INCH ] Termination Features Product Terminates To : Printed Circuit Board Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Splash Protection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Cable Termination - 799337-000 - TE Connectivity
Berwyn, PA, United States
Coax Cable Termination
799337-000
Coax Cable Termination 799337-000
Body Features Shield Plating Material : Tin, Silver Configuration Features Pre-Installed Lead Type : Pin ASTM B103 Dimensions Compatible Conductor Diameter Range : .3 - 1.6 MM  [.011 - .063 INCH ] Compatible Dielectric Diameter Range : 2.5 MM  [.098 INCH ] Compatible Jacket Diameter Range : 1.7 - 4.4 MM  [.065 - .175 INCH ] Compatible Shield Diameter (Max) : 2.8 MM  [.11 INCH ] Product Length : 30 MM  [1.181 INCH ] Termination Features Product Terminates To : Printed Circuit Board Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Splash Protection

Body Features


  • Shield Plating Material : Tin, Silver

Configuration Features


  • Pre-Installed Lead Type : Pin ASTM B103

Dimensions


  • Compatible Conductor Diameter Range : .3 - 1.6 MM  [.011 - .063 INCH ]
  • Compatible Dielectric Diameter Range : 2.5 MM  [.098 INCH ]
  • Compatible Jacket Diameter Range : 1.7 - 4.4 MM  [.065 - .175 INCH ]
  • Compatible Shield Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Product Length : 30 MM  [1.181 INCH ]

Termination Features


  • Product Terminates To : Printed Circuit Board

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Resistance Properties : Splash Protection
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 799337-000
Product Name Coax Cable Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 219271N005 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 297311-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 136857-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 2819073-3 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details