TE Connectivity ANSI Street Lighting Photocells 797970-000

Description
Body Features Compatible With Lamp Type : LED Lead Length : 152.4 MM  [6 INCH ] Primary Product Color : Gray Dimensions Product Length : 105.16 MM  [4.14 INCH ] Product Width : 50.35 MM  [1.98 INCH ] Wire Size (AWG) : 14 Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 1900 Load Rating (Tungsten) (WATT) : 2000 Operating Voltage Range (VAC) : 105 - 130 Housing Features Housing Material : Polycarbonate with UV-Stabilized Window Industry Standards Compatible With Agency/Standards Products : CSA, UL Mechanical Attachment Mounting Options : Conduit Mount with Swivel Operation/Applicatio n Turn ON Light Level (FC) : 1.5 Turn ON Time Delay (SEC) : 30 - 45 Other Grade : Commercial, Industrial OFF/ON Ratio : 4:1 Warranty : 6 Years Packaging Features Packaging Method : Box Product Availability Product Availability : Australia & New Zealand, Asia, Americas, Europe, Middle East & Africa Product Type Features Light Sensor : CdS Photocell Street Lighting Photo Control Technology : Thermal Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Lamp Type : LED Lead Length : 152.4 MM  [6 INCH ] Primary Product Color : Gray Dimensions Product Length : 105.16 MM  [4.14 INCH ] Product Width : 50.35 MM  [1.98 INCH ] Wire Size (AWG) : 14 Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 1900 Load Rating (Tungsten) (WATT) : 2000 Operating Voltage Range (VAC) : 105 - 130 Housing Features Housing Material : Polycarbonate with UV-Stabilized Window Industry Standards Compatible With Agency/Standards Products : CSA, UL Mechanical Attachment Mounting Options : Conduit Mount with Swivel Operation/Applicatio n Turn ON Light Level (FC) : 1.5 Turn ON Time Delay (SEC) : 30 - 45 Other Grade : Commercial, Industrial OFF/ON Ratio : 4:1 Warranty : 6 Years Packaging Features Packaging Method : Box Product Availability Product Availability : Australia & New Zealand, Asia, Americas, Europe, Middle East & Africa Product Type Features Light Sensor : CdS Photocell Street Lighting Photo Control Technology : Thermal Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Street Lighting Photocells - 797970-000 - TE Connectivity
Berwyn, PA, United States
ANSI Street Lighting Photocells
797970-000
ANSI Street Lighting Photocells 797970-000
Body Features Compatible With Lamp Type : LED Lead Length : 152.4 MM  [6 INCH ] Primary Product Color : Gray Dimensions Product Length : 105.16 MM  [4.14 INCH ] Product Width : 50.35 MM  [1.98 INCH ] Wire Size (AWG) : 14 Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 1900 Load Rating (Tungsten) (WATT) : 2000 Operating Voltage Range (VAC) : 105 - 130 Housing Features Housing Material : Polycarbonate with UV-Stabilized Window Industry Standards Compatible With Agency/Standards Products : CSA, UL Mechanical Attachment Mounting Options : Conduit Mount with Swivel Operation/Applicatio n Turn ON Light Level (FC) : 1.5 Turn ON Time Delay (SEC) : 30 - 45 Other Grade : Commercial, Industrial OFF/ON Ratio : 4:1 Warranty : 6 Years Packaging Features Packaging Method : Box Product Availability Product Availability : Australia & New Zealand, Asia, Americas, Europe, Middle East & Africa Product Type Features Light Sensor : CdS Photocell Street Lighting Photo Control Technology : Thermal Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]

Body Features


  • Compatible With Lamp Type : LED
  • Lead Length : 152.4 MM  [6 INCH ]
  • Primary Product Color : Gray

Dimensions


  • Product Length : 105.16 MM  [4.14 INCH ]
  • Product Width : 50.35 MM  [1.98 INCH ]
  • Wire Size (AWG) : 14

Electrical Characteristics


  • Fail Mode : On
  • Load Rating (Ballast) (VAMP) : 1900
  • Load Rating (Tungsten) (WATT) : 2000
  • Operating Voltage Range (VAC) : 105 - 130

Housing Features


  • Housing Material : Polycarbonate with UV-Stabilized Window

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL

Mechanical Attachment


  • Mounting Options : Conduit Mount with Swivel

Operation/Application


  • Turn ON Light Level (FC) : 1.5
  • Turn ON Time Delay (SEC) : 30 - 45

Other


  • Grade : Commercial, Industrial
  • OFF/ON Ratio : 4:1
  • Warranty : 6 Years

Packaging Features


  • Packaging Method : Box

Product Availability


  • Product Availability : Australia & New Zealand, Asia, Americas, Europe, Middle East & Africa

Product Type Features


  • Light Sensor : CdS Photocell
  • Street Lighting Photo Control Technology : Thermal

Usage Conditions


  • Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 797970-000
Product Name ANSI Street Lighting Photocells
Operating Temperature -40 to 149 F (-40 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000004813-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details
ANSI Street Lighting Photocells - 023838-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Inductive Proximity Sensors - 5000005434-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000002997-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details