TE Connectivity Bushings & Bobbins 797182-000

Description
Body Features Flexibility : Semi-Rigid Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 0 MM  [0 INCH ] Product Width : 0 MM  [0 INCH ] Recovered Inside Diameter (Max) : 0 MM  [0 INCH ] Product Type Features Molded Part Type : Accessories
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 0 MM  [0 INCH ] Product Width : 0 MM  [0 INCH ] Recovered Inside Diameter (Max) : 0 MM  [0 INCH ] Product Type Features Molded Part Type : Accessories
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings & Bobbins - 797182-000 - TE Connectivity
Berwyn, PA, United States
Bushings & Bobbins
797182-000
Bushings & Bobbins 797182-000
Body Features Flexibility : Semi-Rigid Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 0 MM  [0 INCH ] Product Width : 0 MM  [0 INCH ] Recovered Inside Diameter (Max) : 0 MM  [0 INCH ] Product Type Features Molded Part Type : Accessories

Body Features


  • Flexibility : Semi-Rigid
  • Material Systems Code : 25
  • Primary Product Color : Black
  • Primary Product Material : Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately

Dimensions


  • Expanded Inside Diameter (Min) : 0 MM  [0 INCH ]
  • Product Width : 0 MM  [0 INCH ]
  • Recovered Inside Diameter (Max) : 0 MM  [0 INCH ]

Product Type Features


  • Molded Part Type : Accessories
Buy Now Datasheet
shrink tube - 797182-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
797182-000
shrink tube 797182-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
797182-000
shrink tube 797182-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 797182-000 797182-000
Product Name Bushings & Bobbins shrink tube
Material Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 062806N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 063240-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Power Cable Heat Shrink Tubing - 064450-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 000W280-TAPE - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details