TE Connectivity PCB Terminal Blocks 796858-4

Description
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 4 Number of Rows : 1 Wire Entry Angle : 180° Wire Entry Location : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Mechanical Attachment Mounting Retention Type : Thread, Screw Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Termination Features Termination Method to Wire & Cable : Clamp & Screw Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 4 Number of Rows : 1 Wire Entry Angle : 180° Wire Entry Location : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Mechanical Attachment Mounting Retention Type : Thread, Screw Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Termination Features Termination Method to Wire & Cable : Clamp & Screw Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 796858-4 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
796858-4
PCB Terminal Blocks 796858-4
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 4 Number of Rows : 1 Wire Entry Angle : 180° Wire Entry Location : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Mechanical Attachment Mounting Retention Type : Thread, Screw Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Termination Features Termination Method to Wire & Cable : Clamp & Screw Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Right Angle

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1
  • Wire Entry Angle : 180°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 3
  • Wire Size (AWG) : 30 - 12

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Mounting Retention Type : Thread, Screw Mount
  • Screw Material : Brass
  • Screw Plating Material : Nickel
  • Thread Size : M3

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 150

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Plug
  • Wire Protection : With

Termination Features


  • Termination Method to Wire & Cable : Clamp & Screw

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminal Blocks - 796858-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
796858-4
Terminal Blocks 796858-4
4 POS TERMI-BLOK PLUG RT ANGLE

4 POS TERMI-BLOK PLUG RT ANGLE

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
796858-4
Terminal Blocks 796858-4
Terminal Blocks

Terminal Blocks

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - A98279-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A98279-ND
Terminal Blocks - Headers, Plugs and Sockets A98279-ND
TERM BLOCK PLUG 4POS STR 5MM

TERM BLOCK PLUG 4POS STR 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 796858-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
796858-4
Pluggable Terminal Blocks 796858-4
Pluggable Terminal Blocks 4 POS PLUG RT ANGLE

Pluggable Terminal Blocks 4 POS PLUG RT ANGLE

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 796858-4 796858-4 A98279-ND 796858-4
Product Name PCB Terminal Blocks Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options PCB Free Hanging (In-Line)
Approvals EU RoHS Compliant with Exemptions RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
# of Contacts 4 4 4
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986370-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
6 suppliers
Barrier Strips - 1-1546671-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers