TE Connectivity PCB Terminal Blocks 796739-2

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 5.26 Wire Size (AWG) : 30 - 10 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 5 MM  [.197 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 5.26 Wire Size (AWG) : 30 - 10 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 5 MM  [.197 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 796739-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
796739-2
PCB Terminal Blocks 796739-2
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 5.26 Wire Size (AWG) : 30 - 10 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 5 MM  [.197 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Stacked Levels : Without
  • Wire Entry Angle : 90°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 30
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 5.26
  • Wire Size (AWG) : 30 - 10

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Screw Material : Brass
  • Screw Plating Material : Nickel
  • Thread Size : M3

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Quantity : 150

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Clamp & Screw
  • Termination Post & Tail Length : 5 MM  [.197 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminal Blocks - Wire to Board - A98273-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A98273-ND
Terminal Blocks - Wire to Board A98273-ND
TERM BLK 2P SIDE ENT 9.53MM PCB

TERM BLK 2P SIDE ENT 9.53MM PCB

Buy Now Datasheet
Terminal Blocks - 796739-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
796739-2
Terminal Blocks 796739-2
2 POS PCB MT 9.52MM HI CRT TBK

2 POS PCB MT 9.52MM HI CRT TBK

Buy Now
Fixed Terminal Blocks - 796739-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
796739-2
Fixed Terminal Blocks 796739-2
Fixed Terminal Blocks 2P SIDE ENTRY 9.52mm

Fixed Terminal Blocks 2P SIDE ENTRY 9.52mm

Buy Now Datasheet
2 Pos Pcb Mt 9.52Mm Hi Crt Tbk Rohs Compliant Buchanan Te Connectivity - 16H6391 - Newark, An Avnet Company
Chicago, IL, United States
2 Pos Pcb Mt 9.52Mm Hi Crt Tbk Rohs Compliant Buchanan Te Connectivity
16H6391
2 Pos Pcb Mt 9.52Mm Hi Crt Tbk Rohs Compliant Buchanan Te Connectivity 16H6391
2 POS PCB MT 9.52MM HI CRT TBK ROHS COMPLIANT: YES

2 POS PCB MT 9.52MM HI CRT TBK ROHS COMPLIANT: YES

Supplier's Site
TERM BLK 2P SIDE ENT 9.53MM PCB - 792-796739-2 - Utmel Electronic Limited
Hong Kong, China
TERM BLK 2P SIDE ENT 9.53MM PCB
792-796739-2
TERM BLK 2P SIDE ENT 9.53MM PCB 792-796739-2
TERM BLK 2P SIDE ENT 9.53MM PCB

TERM BLK 2P SIDE ENT 9.53MM PCB

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 796739-2 A98273-ND 796739-2 796739-2 16H6391 792-796739-2
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Terminal Blocks Fixed Terminal Blocks 2 Pos Pcb Mt 9.52Mm Hi Crt Tbk Rohs Compliant Buchanan Te Connectivity TERM BLK 2P SIDE ENT 9.53MM PCB
Mounting Options PCB PCB PCB PCB Through Hole
Approvals EU RoHS Compliant with Exemptions RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
# of Contacts 2 2 2 2
Contacts Pitch 9.53 mm (0.38 inches) 9.53 mm (0.38 inches) 9.53 mm (0.38 inches) 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546657-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Barrier Strips - 1-1546840-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 15
View Details
PCB Terminal Blocks - 1-1546122-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers