TE Connectivity Pluggable Terminal Blocks 796644-5

Description
Pluggable Terminal Blocks 5.0MM RA HDR 5 PIN
Datasheet
Description
Pluggable Terminal Blocks 5.0MM RA HDR 5 PIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 796644-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
796644-5
Pluggable Terminal Blocks 796644-5
Pluggable Terminal Blocks 5.0MM RA HDR 5 PIN

Pluggable Terminal Blocks 5.0MM RA HDR 5 PIN

Buy Now Datasheet
Pin Header, Eurostyle, 5 Position, 5Mm; Gender Buchanan Te Connectivity - 34C9477 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Eurostyle, 5 Position, 5Mm; Gender Buchanan Te Connectivity
34C9477
Pin Header, Eurostyle, 5 Position, 5Mm; Gender Buchanan Te Connectivity 34C9477
PIN HEADER, EUROSTYLE, 5 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Body Material:Polyamide 6/6 RoHS Compliant: Yes

PIN HEADER, EUROSTYLE, 5 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Body Material:Polyamide 6/6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 796644-5 34C9477
Product Name Pluggable Terminal Blocks Pin Header, Eurostyle, 5 Position, 5Mm; Gender Buchanan Te Connectivity
Voltage Rating 300 volts 300 volts
Current Rating 15 amps 15 amps
Contact Plating Tin
Number of Contacts 5
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 SMT - 10151094-1311311LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
PCB Headers & Receptacles - 102618-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
3 suppliers