TE Connectivity Terminal Blocks - 796640-3 796640-3

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1133752-796640-3 Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.197" Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Mounting Style: Free Hanging (In-Line) Current - UL: 15A Voltage - UL: 300V Wire Gauge or Range - AWG: 12-30 AWG Wire Gauge or Range - mm2: 0.05-3mm2 Color: Green Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side), Side Stacking Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Dielectric Material: Polyamide (PA66), Nylon 6/6 Torque - Screw: 0.79 Nm (7.0 Lb-In) Screw Size: M3 Categories: Connectors, Interconnects Insulation Height: 0.610" (15.49mm) Temperature Range - Operating: -40°C ~ 110°C Wire Strip Length: 6-7.5mm Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1133752-796640-3 Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.197" Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Mounting Style: Free Hanging (In-Line) Current - UL: 15A Voltage - UL: 300V Wire Gauge or Range - AWG: 12-30 AWG Wire Gauge or Range - mm2: 0.05-3mm2 Color: Green Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side), Side Stacking Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Dielectric Material: Polyamide (PA66), Nylon 6/6 Torque - Screw: 0.79 Nm (7.0 Lb-In) Screw Size: M3 Categories: Connectors, Interconnects Insulation Height: 0.610" (15.49mm) Temperature Range - Operating: -40°C ~ 110°C Wire Strip Length: 6-7.5mm Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 796640-3 - 1133752-796640-3 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 796640-3
1133752-796640-3
Terminal Blocks - 796640-3 1133752-796640-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1133752-796640-3 Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.197" Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Mounting Style: Free Hanging (In-Line) Current - UL: 15A Voltage - UL: 300V Wire Gauge or Range - AWG: 12-30 AWG Wire Gauge or Range - mm2: 0.05-3mm2 Color: Green Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side), Side Stacking Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Dielectric Material: Polyamide (PA66), Nylon 6/6 Torque - Screw: 0.79 Nm (7.0 Lb-In) Screw Size: M3 Categories: Connectors, Interconnects Insulation Height: 0.610" (15.49mm) Temperature Range - Operating: -40°C ~ 110°C Wire Strip Length: 6-7.5mm Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1133752-796640-3
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 3
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.197"
Plug Wire Entry: 180°
Termination Style: Screw - Rising Cage Clamp
Mounting Style: Free Hanging (In-Line)
Current - UL: 15A
Voltage - UL: 300V
Wire Gauge or Range - AWG: 12-30 AWG
Wire Gauge or Range - mm2: 0.05-3mm2
Color: Green
Contact Mating Finish: Tin
Features: Retention Latches (Non-Wire Side), Side Stacking
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Dielectric Material: Polyamide (PA66), Nylon 6/6
Torque - Screw: 0.79 Nm (7.0 Lb-In)
Screw Size: M3
Categories: Connectors, Interconnects
Insulation Height: 0.610" (15.49mm)
Temperature Range - Operating: -40°C ~ 110°C
Wire Strip Length: 6-7.5mm
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Headers, Plugs and Sockets - A98242-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A98242-ND
Headers, Plugs and Sockets A98242-ND
"3 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Singapore, Singapore
15A 300V Electronic Connector
368-796640-3
15A 300V Electronic Connector 368-796640-3
3 Pos 5mm Pitch RA Terminal Block, 15A, 300V, Green, UL Product overview: 796640-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 300V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-796640-3 can be used for catalog matching and distributor lookup.

3 Pos 5mm Pitch RA Terminal Block, 15A, 300V, Green, UL Product overview: 796640-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 300V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-796640-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Headers, Plugs and Sockets - 796640-3 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
796640-3
Headers, Plugs and Sockets 796640-3
TERM BLOCK PLUG 3POS STR 5MM

TERM BLOCK PLUG 3POS STR 5MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1133752-796640-3 A98242-ND 368-796640-3 796640-3 796640-3
Product Name Terminal Blocks - 796640-3 Headers, Plugs and Sockets 15A 300V Electronic Connector Headers, Plugs and Sockets
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Geometry Straight; 180°
Contact Size (AWG) 12 to 30 AWG
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Test Point, Pcb, Through Hole; Product Range Keystone - 94B3983 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details
ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
MIL-DTL-24308 (D-Sub) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details