TE Connectivity Gender Amp Te Connectivity 796638-5.

Description
Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Contact Material:Phosphor Bronze; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Contact Material:Phosphor Bronze; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gender Amp Te Connectivity - 30AC5829 - Newark, An Avnet Company
Chicago, IL, United States
Gender Amp Te Connectivity
30AC5829
Gender Amp Te Connectivity 30AC5829
Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Contact Material:Phosphor Bronze; Contact Termination Type:Solder RoHS Compliant: Yes

Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Contact Material:Phosphor Bronze; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 30AC5829
Product Name Gender Amp Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Solder; Solder
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
DIL Sockets - 1831581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
1 1/4
Specs
Product Type IC Socket
View Details