Harwin Plc 25+25 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount G125-3245096M5

Description
Male Double Row Crimp Connector Housing, threaded screw fixings with extended lugs for rear panel mount - 50 (25+25) contacts. Use hex socket bolt G125-4520000B for mounting to panels up to 3mm thickness. Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male Double Row Crimp Connector Housing, threaded screw fixings with extended lugs for rear panel mount - 50 (25+25) contacts. Use hex socket bolt G125-4520000B for mounting to panels up to 3mm thickness. Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25+25 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount - G125-3245096M5 - Harwin Plc
Portsmouth, United Kingdom
25+25 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount
G125-3245096M5
25+25 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount G125-3245096M5
Male Double Row Crimp Connector Housing, threaded screw fixings with extended lugs for rear panel mount - 50 (25+25) contacts. Use hex socket bolt G125-4520000B for mounting to panels up to 3mm thickness. Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male Double Row Crimp Connector Housing, threaded screw fixings with extended lugs for rear panel mount - 50 (25+25) contacts. Use hex socket bolt G125-4520000B for mounting to panels up to 3mm thickness.
  • Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number G125-3245096M5
Product Name 25+25 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Female Contact with 30 AWG wire, 150mm, single-end - G125-FW30150AAL9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
Specs
Product Type IC Headers
View Details
24+2 Pos. Female Cable Housing, Screw-Lok Reverse Fix - G125-22496F2-02-24-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
16+4 Pos. Male Cable Housing, Screw-Lok - G125-32496M1-04-16-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details