TE Connectivity ™ Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 796636-3

Description
Win Source Part Number: 1364613-796636-3 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 34 pct. Type: Header, Male Pins, Shrouded (4 Side) MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Termi-Blok, Buchanan Package: Bulk Product Status: Active Base Product Number: 796636 Mounting Type: Through Hole HTSUS: 8536.69.4040 ECCN: EAR99 Color: Green Number of Positions: 3 Insulation Height: 0.472" (12.00mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.200" (5.08mm) Termination Style: Solder Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 3 Number of Levels: 1 Header Orientation: Vertical Current - UL: 15 A Voltage - UL: 300 V Contact Mating Finish: Tin Contact Tail Length: 0.138" (3.50mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364613-796636-3 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 34 pct. Type: Header, Male Pins, Shrouded (4 Side) MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Termi-Blok, Buchanan Package: Bulk Product Status: Active Base Product Number: 796636 Mounting Type: Through Hole HTSUS: 8536.69.4040 ECCN: EAR99 Color: Green Number of Positions: 3 Insulation Height: 0.472" (12.00mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.200" (5.08mm) Termination Style: Solder Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 3 Number of Levels: 1 Header Orientation: Vertical Current - UL: 15 A Voltage - UL: 300 V Contact Mating Finish: Tin Contact Tail Length: 0.138" (3.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1364613-796636-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1364613-796636-3
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1364613-796636-3
Win Source Part Number: 1364613-796636-3 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 34 pct. Type: Header, Male Pins, Shrouded (4 Side) MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Termi-Blok, Buchanan Package: Bulk Product Status: Active Base Product Number: 796636 Mounting Type: Through Hole HTSUS: 8536.69.4040 ECCN: EAR99 Color: Green Number of Positions: 3 Insulation Height: 0.472" (12.00mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.200" (5.08mm) Termination Style: Solder Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 3 Number of Levels: 1 Header Orientation: Vertical Current - UL: 15 A Voltage - UL: 300 V Contact Mating Finish: Tin Contact Tail Length: 0.138" (3.50mm)

Win Source Part Number: 1364613-796636-3
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Temperature Range - Operating: -40°C ~ 110°C
Fake Threat In the Open Market: 34 pct.
Type: Header, Male Pins, Shrouded (4 Side)
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Termi-Blok, Buchanan
Package: Bulk
Product Status: Active
Base Product Number: 796636
Mounting Type: Through Hole
HTSUS: 8536.69.4040
ECCN: EAR99
Color: Green
Number of Positions: 3
Insulation Height: 0.472" (12.00mm)
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Pitch: 0.200" (5.08mm)
Termination Style: Solder
Housing Material: Polyamide (PA66), Nylon 6/6
Positions Per Level: 3
Number of Levels: 1
Header Orientation: Vertical
Current - UL: 15 A
Voltage - UL: 300 V
Contact Mating Finish: Tin
Contact Tail Length: 0.138" (3.50mm)

Buy Now Datasheet
Pluggable Terminal Blocks - 796636-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
796636-3
Pluggable Terminal Blocks 796636-3
Pluggable Terminal Blocks 0508 HDR 03P VRT GRN C/E

Pluggable Terminal Blocks 0508 HDR 03P VRT GRN C/E

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1364613-796636-3 796636-3
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Product Type IC Headers
Mounting Through-Hole; Through Hole
Operating Temperature -40 to 110 C (-40 to 230 F)
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

717 Series QFN/LGA Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Female PCB Terminal for .250
Specs
Product Type PCB Pins
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
PCB Headers & Receptacles - 103185-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers