TE Connectivity Backshells and Cable Clamps 796379-2

Description
Black Connector Backshell, Cable Clamp 5/8-24 UNEF 11
Request a Quote Datasheet
Description
Black Connector Backshell, Cable Clamp 5/8-24 UNEF 11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshells and Cable Clamps - A33756-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
A33756-ND
Backshells and Cable Clamps A33756-ND
Black Connector Backshell, Cable Clamp 5/8-24 UNEF 11

Black Connector Backshell, Cable Clamp 5/8-24 UNEF 11

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1363727-796379-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1363727-796379-2
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1363727-796379-2
Win Source Part Number: 1363727-796379-2 Category: Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Fake Threat In the Open Market: 38 pct. Type: Backshell, Cable Clamp MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CPC Package: Bulk Product Status: Active Features: Clamp Screws Base Product Number: 796379 HTSUS: 8538.90.8180 REACH Status: Vendor Undefined ECCN: EAR99 Color: Black Material Flammability Rating: UL94 V-0 Shell Size - Insert: 11 Includes: 5 pcs - 2 pc Cable Clamp, 1 Flat Ring, 2 Screws For Use With/Related Products: CPC Connectors Material: Polyamide (PA), Nylon Cable Exit: 90° Thread Size: 5/8-24 UNEF Cable Opening: 0.329" (8.36mm)

Win Source Part Number: 1363727-796379-2
Category: Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Fake Threat In the Open Market: 38 pct.
Type: Backshell, Cable Clamp
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CPC
Package: Bulk
Product Status: Active
Features: Clamp Screws
Base Product Number: 796379
HTSUS: 8538.90.8180
REACH Status: Vendor Undefined
ECCN: EAR99
Color: Black
Material Flammability Rating: UL94 V-0
Shell Size - Insert: 11
Includes: 5 pcs - 2 pc Cable Clamp, 1 Flat Ring, 2 Screws
For Use With/Related Products: CPC Connectors
Material: Polyamide (PA), Nylon
Cable Exit: 90°
Thread Size: 5/8-24 UNEF
Cable Opening: 0.329" (8.36mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number A33756-ND 1363727-796379-2
Product Name Backshells and Cable Clamps Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Geometry Right Angle; 90°
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
50 Ohm TNC Bulkhead Jack - 190421(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-576-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers