TE Connectivity ™ Battery Products - Battery Holders, Clips, Contacts 796136-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334227-796136-1 Category: Battery Products>Battery Holders, Clips, Contacts Packaging: Reel - TR Termination Style: SMD (SMT) Tab Height Above Board: 0.260" (6.60mm) Standard Package: 400 Mounting: PCB, Surface Mount Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 20.0mm Battery Type, Function: Coin Cell, Holder Battery Series: 2032 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 2266-796136-1,A99327 CT,-796136-1-SI,-796 136-1-CSI,7961361,A9 9327-ND,A99327DKR,A9 9327TR,A99327 Base Product Number: 796136 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334227-796136-1 Category: Battery Products>Battery Holders, Clips, Contacts Packaging: Reel - TR Termination Style: SMD (SMT) Tab Height Above Board: 0.260" (6.60mm) Standard Package: 400 Mounting: PCB, Surface Mount Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 20.0mm Battery Type, Function: Coin Cell, Holder Battery Series: 2032 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 2266-796136-1,A99327 CT,-796136-1-SI,-796 136-1-CSI,7961361,A9 9327-ND,A99327DKR,A9 9327TR,A99327 Base Product Number: 796136 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Battery Holders, Clips, Contacts - 1334227-796136-1 - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Holders, Clips, Contacts
1334227-796136-1
Battery Products - Battery Holders, Clips, Contacts 1334227-796136-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334227-796136-1 Category: Battery Products>Battery Holders, Clips, Contacts Packaging: Reel - TR Termination Style: SMD (SMT) Tab Height Above Board: 0.260" (6.60mm) Standard Package: 400 Mounting: PCB, Surface Mount Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 20.0mm Battery Type, Function: Coin Cell, Holder Battery Series: 2032 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 2266-796136-1,A99327 CT,-796136-1-SI,-796 136-1-CSI,7961361,A9 9327-ND,A99327DKR,A9 9327TR,A99327 Base Product Number: 796136 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334227-796136-1
Category: Battery Products>Battery Holders, Clips, Contacts
Packaging: Reel - TR
Termination Style: SMD (SMT) Tab
Height Above Board: 0.260" (6.60mm)
Standard Package: 400
Mounting: PCB, Surface Mount
Style: Holder (Open)
Number of Cells: 1
Battery Cell Size: Coin, 20.0mm
Battery Type, Function: Coin Cell, Holder
Battery Series: 2032
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 2266-796136-1,A99327CT,-796136-1-SI,-796136-1-CSI,7961361,A99327-ND,A99327DKR,A99327TR,A99327
Base Product Number: 796136
RoHS Status: RoHS Compliant

Buy Now Datasheet
Battery Holders, Clips, Contacts - 796136-1 - ODG (Origin Data Global)
Shenzhen, China
Battery Holders, Clips, Contacts
796136-1
Battery Holders, Clips, Contacts 796136-1
BATT HOLDER COIN 20MM 1 CELL SMD

BATT HOLDER COIN 20MM 1 CELL SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Batteries Batteries
Product Number 1334227-796136-1 796136-1
Product Name Battery Products - Battery Holders, Clips, Contacts Battery Holders, Clips, Contacts
Specialty Cells Coin Cell or Button Cell
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10214 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 8.5 ampere-hr
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details