TE Connectivity Rectangular Connector Contacts 794958-2

Description
Socket Contact Gold 22-26 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A111637CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A111637CT-ND
Rectangular Connector Contacts A111637CT-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A111637TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A111637TR-ND
Rectangular Connector Contacts A111637TR-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Contacts - 794958-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
794958-2
Contacts 794958-2
VAL-U-LOK SKT BR AU 22-26AWG

VAL-U-LOK SKT BR AU 22-26AWG

Buy Now
Swedesboro, NJ, United States
Contacts
794958-2
Contacts 794958-2
Contacts

Contacts

Buy Now
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 16H6234 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
16H6234
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 16H6234
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:VAL-U-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:VAL-U-LOK Series RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:VAL-U-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:VAL-U-LOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A111637CT-ND 794958-2 16H6234
Product Name Rectangular Connector Contacts Contacts Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104348-8 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole, Right Angle
View Details
2 suppliers
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details