TE Connectivity Contacts 794956-2

Description
VAL-U-LOK SKT BR AU 22-18AWG
Request a Quote Datasheet
Description
VAL-U-LOK SKT BR AU 22-18AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 794956-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
794956-2
Contacts 794956-2
VAL-U-LOK SKT BR AU 22-18AWG

VAL-U-LOK SKT BR AU 22-18AWG

Buy Now
Rectangular Connector Contacts - A100832CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100832CT-ND
Rectangular Connector Contacts A100832CT-ND
Socket Contact Gold 18-22 AWG Crimp Stamped

Socket Contact Gold 18-22 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A100832TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100832TR-ND
Rectangular Connector Contacts A100832TR-ND
Socket Contact Gold 18-22 AWG Crimp Stamped

Socket Contact Gold 18-22 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity - 41P0047 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
41P0047
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity 41P0047
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:VAL-U-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:VAL-U-LOK Series RoHS Compliant: Yes

CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:VAL-U-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:VAL-U-LOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 794956-2 A100832CT-ND 41P0047
Product Name Contacts Rectangular Connector Contacts Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1377-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SCX Coax: RF Applications from DC to 20 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details