TE Connectivity Rectangular Connector Contacts 794955-2

Description
Pin Contact Gold 18-22 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Gold 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A100831TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100831TR-ND
Rectangular Connector Contacts A100831TR-ND
Pin Contact Gold 18-22 AWG Crimp

Pin Contact Gold 18-22 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A100831CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100831CT-ND
Rectangular Connector Contacts A100831CT-ND
Pin Contact Gold 18-22 AWG Crimp

Pin Contact Gold 18-22 AWG Crimp

Buy Now Datasheet
Contacts - 794955-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
794955-2
Contacts 794955-2
VAL-U-LOK PIN BR AU 22-18AWG

VAL-U-LOK PIN BR AU 22-18AWG

Buy Now
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 41P0046 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
41P0046
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 41P0046
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:VAL-U-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:VAL-U-LOK Series; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, PIN, 24-18AWG, CRIMP; Product Range:VAL-U-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:VAL-U-LOK Series; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100831TR-ND 794955-2 41P0046
Product Name Rectangular Connector Contacts Contacts Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data