TE Connectivity Contacts 794955-1

Description
VAL-U-LOK PIN BR SN 22-18AWG
Request a Quote Datasheet
Description
VAL-U-LOK PIN BR SN 22-18AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 794955-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
794955-1
Contacts 794955-1
VAL-U-LOK PIN BR SN 22-18AWG

VAL-U-LOK PIN BR SN 22-18AWG

Buy Now
Swedesboro, NJ, United States
Contacts
794955-1
Contacts 794955-1
VAL-U-LOK - Terminals

VAL-U-LOK - Terminals

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Rectangular Connectors - 794955-1 - 054583-794955-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 794955-1
054583-794955-1
Rectangular Connectors - 794955-1 054583-794955-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 054583-794955-1 Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 18-22 AWG Contact Termination: Crimp Pin or Socket: Pin Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 054583-794955-1
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 18-22 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
9A Electronic Connector
332-794955-1
9A Electronic Connector 332-794955-1
Brass Pin Terminal, 22-18AWG, 9A, Crimp, Male, Tin Plated Product overview: 794955-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-794955-1 can be used for catalog matching and distributor lookup.

Brass Pin Terminal, 22-18AWG, 9A, Crimp, Male, Tin Plated Product overview: 794955-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-794955-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connector Contacts - A99266CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A99266CT-ND
Rectangular Connector Contacts A99266CT-ND
Pin Contact Tin 18-22 AWG Crimp

Pin Contact Tin 18-22 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A99266TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A99266TR-ND
Rectangular Connector Contacts A99266TR-ND
Pin Contact Tin 18-22 AWG Crimp

Pin Contact Tin 18-22 AWG Crimp

Buy Now Datasheet
Connectors - 794955-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
794955-1
Connectors 794955-1
VAL-U-LOK PIN BR SN 22-18AWG

VAL-U-LOK PIN BR SN 22-18AWG

Buy Now
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 19H3775 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
19H3775
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 19H3775
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:PE Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:VAL-U-LOK Series; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, PIN, 24-18AWG, CRIMP; Product Range:PE Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:VAL-U-LOK Series; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 28X2870 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
28X2870
Contact, Pin, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 28X2870
CONTACT, PIN, 24-18AWG, CRIMP, FULL REEL; Product Range:PE Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:VAL-U-LOK Series Connector System RoHS Compliant: Yes

CONTACT, PIN, 24-18AWG, CRIMP, FULL REEL; Product Range:PE Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:VAL-U-LOK Series Connector System RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 794955-1 794955-1 054583-794955-1 332-794955-1 A99266CT-ND 794955-1 19H3775 28X2870
Product Name Contacts Contacts Rectangular Connectors - 794955-1 9A Electronic Connector Rectangular Connector Contacts Connectors Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity Contact, Pin, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
Termination VAL-U-LOK Crimp Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details