TE Connectivity Rectangular Wire & Cable Connectors & Housings 794824-1

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 16 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Height : 15.21 MM  [.599 INCH ] Connector Length : 37.24 MM  [1.466 INCH ] Connector Width : 23.7 MM  [.933 INCH ] Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 16 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Height : 15.21 MM  [.599 INCH ] Connector Length : 37.24 MM  [1.466 INCH ] Connector Width : 23.7 MM  [.933 INCH ] Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 794824-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
794824-1
Rectangular Wire & Cable Connectors & Housings 794824-1
Body Features Primary Product Color : White Configuration Features Number of Positions : 16 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Height : 15.21 MM  [.599 INCH ] Connector Length : 37.24 MM  [1.466 INCH ] Connector Width : 23.7 MM  [.933 INCH ] Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 16
  • Number of Rows : 2

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Multiple Contact Types : Without

Dimensions


  • Connector Height : 15.21 MM  [.599 INCH ]
  • Connector Length : 37.24 MM  [1.466 INCH ]
  • Connector Width : 23.7 MM  [.933 INCH ]
  • Row-to-Row Spacing : 4.14 MM  [.162 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 4.14 MM  [.162 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A32587-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A32587-ND
Rectangular Connector Housings A32587-ND
"16 Rectangular Connectors - Housings Plug White 0.163"" (4.14mm)"

"16 Rectangular Connectors - Housings Plug White 0.163"" (4.14mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365831-794824-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365831-794824-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365831-794824-1
Win Source Part Number: 1365831-794824-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -20°C ~ 105°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Bulk Product Status: Active Base Product Number: 794824 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: White Connector Type: Plug Contact Type: Male or Female Number of Positions: 16 Number of Rows: 2 Fastening Type: Latch Lock Note: Contacts Not Included Pitch: 0.163" (4.14mm) Row Spacing: 0.163" (4.14mm)

Win Source Part Number: 1365831-794824-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -20°C ~ 105°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini-Universal MATE-N-LOK
Package: Bulk
Product Status: Active
Base Product Number: 794824
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: White
Connector Type: Plug
Contact Type: Male or Female
Number of Positions: 16
Number of Rows: 2
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.163" (4.14mm)
Row Spacing: 0.163" (4.14mm)

Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
794824-1
Headers & Wire Housings 794824-1
Mini UMNL - Plug and

Mini UMNL - Plug and

Buy Now
Singapore, Singapore
Electronic Connector
340-794824-1
Electronic Connector 340-794824-1
16 Pos Rectangular Connector, Wire-to-Wire, Crimp, White Housing Product overview: 794824-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-794824-1 can be used for catalog matching and distributor lookup.

16 Pos Rectangular Connector, Wire-to-Wire, Crimp, White Housing Product overview: 794824-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-794824-1 can be used for catalog matching and distributor lookup.

Supplier's Site
16P Mini Umnl Plug Hsg Rohs Compliant Amp - Te Connectivity - 77AC1232 - Newark, An Avnet Company
Chicago, IL, United States
16P Mini Umnl Plug Hsg Rohs Compliant Amp - Te Connectivity
77AC1232
16P Mini Umnl Plug Hsg Rohs Compliant Amp - Te Connectivity 77AC1232
16P MINI UMNL PLUG HSG ROHS COMPLIANT: YES

16P MINI UMNL PLUG HSG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 794824-1 A32587-ND 1365831-794824-1 794824-1 340-794824-1 77AC1232
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Headers & Wire Housings Electronic Connector 16P Mini Umnl Plug Hsg Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 1-1589455-0 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details
MIL Spec Connector - MIL-DTL-26482 - 0031-069-002 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details