TE Connectivity Rectangular Wire & Cable Connectors & Housings 794617-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Row-to-Row Spacing : 3 MM  [.118 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Nylon 66/6 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CNR, USR Compatible With Approved Standards Products : UL E28476, VDE 40005280 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Row-to-Row Spacing : 3 MM  [.118 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Nylon 66/6 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CNR, USR Compatible With Approved Standards Products : UL E28476, VDE 40005280 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 794617-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
794617-2
Rectangular Wire & Cable Connectors & Housings 794617-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Row-to-Row Spacing : 3 MM  [.118 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Nylon 66/6 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CNR, USR Compatible With Approved Standards Products : UL E28476, VDE 40005280 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 2

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Dimensions


  • Row-to-Row Spacing : 3 MM  [.118 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]
  • Housing Material : Nylon 66/6

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : CNR, USR
  • Compatible With Approved Standards Products : UL E28476, VDE 40005280
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
794617-2
Headers & Wire Housings 794617-2
Micro MNL - Plug and

Micro MNL - Plug and

Buy Now
Wire Housings & Plugs - 4958953P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4958953P
Wire Housings & Plugs 4958953P
TE Connectivity 794617-2

TE Connectivity 794617-2

Supplier's Site
Wire Housings & Plugs - 1733996 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1733996
Wire Housings & Plugs 1733996
TE Connectivity 794617-2

TE Connectivity 794617-2

Supplier's Site
Connectors - 794617-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
794617-2
Connectors 794617-2
2POS,MICRO MNL,RCPT HSG

2POS,MICRO MNL,RCPT HSG

Buy Now
Rectangular Connector Housings - A30293-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A30293-ND
Rectangular Connector Housings A30293-ND
2 Rectangular Connectors - Housings Receptacle Black

2 Rectangular Connectors - Housings Receptacle Black

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
794617-2
Connectors >> Rectangular Connectors Housings 794617-2
3mm 2x1P 1 2 3mm 带锁扣 P=3mm Rectangular Connectors Housings ROHS

3mm 2x1P 1 2 3mm 带锁扣 P=3mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Connector, Soft Shell; Nylon; Receptacle; Black; 2; Dual; 0.118 in.; UL 94V-0 - 70082728 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Nylon; Receptacle; Black; 2; Dual; 0.118 in.; UL 94V-0
70082728
Connector, Soft Shell; Nylon; Receptacle; Black; 2; Dual; 0.118 in.; UL 94V-0 70082728
Soft Shell Connector, 600 VAC Voltage Rating, 9.5 A (Max.) Current Rating Nylon housing material AMP brand Receptacle housing type Wire-to-Wire and Wire-to-Board Pin and Receptacle Connector System Contacts Are On 3mm (0.118") Centerline Spacing 2-12 Contact Positions Single Row 2-24 Contact Positions Dual Row PCB Mount Pin Headers Available in Both Vertical and Right-Angle Styles Surface Mount or Thru-Hole PCB Pin Header Attachment Applications Include: Appliance Industry, Instrumentation, Industrial Machinery, Hoe Equipment, and Security System Industry

Soft Shell Connector, 600 VAC Voltage Rating, 9.5 A (Max.) Current Rating

  • Nylon housing material
  • AMP brand
  • Receptacle housing type
  • Wire-to-Wire and Wire-to-Board Pin and Receptacle Connector System
  • Contacts Are On 3mm (0.118") Centerline Spacing
  • 2-12 Contact Positions Single Row
  • 2-24 Contact Positions Dual Row
  • PCB Mount Pin Headers Available in Both Vertical and Right-Angle Styles
  • Surface Mount or Thru-Hole PCB Pin Header Attachment
  • Applications Include: Appliance Industry, Instrumentation, Industrial Machinery, Hoe Equipment, and Security System Industry
Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. DigiKey LCSC Electronics Technology (HK) Limited Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 794617-2 794617-2 4958953P 1733996 794617-2 A30293-ND 794617-2 70082728
Product Name Rectangular Wire & Cable Connectors & Housings Headers & Wire Housings Wire Housings & Plugs Wire Housings & Plugs Connectors Rectangular Connector Housings Connectors >> Rectangular Connectors Housings Connector, Soft Shell; Nylon; Receptacle; Black; 2; Dual; 0.118 in.; UL 94V-0
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Micro Connector and Nano Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A108959-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 102241-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 250 volts
View Details
8 suppliers
Rectangular Wire & Cable Connectors & Housings - 103648-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
2 suppliers