TE Connectivity Rectangular Wire & Cable Connectors & Housings 794412-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height (INCH) : 1.46 Connector Length : 25.91 MM  [1.02 INCH ] Connector Width : 10.92 MM  [.43 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 9.91 MM  [.39 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height (INCH) : 1.46 Connector Length : 25.91 MM  [1.02 INCH ] Connector Width : 10.92 MM  [.43 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 9.91 MM  [.39 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 794412-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
794412-1
Rectangular Wire & Cable Connectors & Housings 794412-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height (INCH) : 1.46 Connector Length : 25.91 MM  [1.02 INCH ] Connector Width : 10.92 MM  [.43 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 9.91 MM  [.39 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Dimensions


  • Connector Height (INCH) : 1.46
  • Connector Length : 25.91 MM  [1.02 INCH ]
  • Connector Width : 10.92 MM  [.43 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 9.91 MM  [.39 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A114455-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A114455-ND
Rectangular Connector Housings A114455-ND
"3 Rectangular Connectors - Housings Plug Natural 0.390"" (9.91mm)"

"3 Rectangular Connectors - Housings Plug Natural 0.390"" (9.91mm)"

Buy Now Datasheet
Singapore, Singapore
30A 600V Electronic Connector
340-794412-1
30A 600V Electronic Connector 340-794412-1
3 Pos Wire Housing, Female Socket, 30A, 600V, Crimp, Straight Product overview: 794412-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-794412-1 can be used for catalog matching and distributor lookup.

3 Pos Wire Housing, Female Socket, 30A, 600V, Crimp, Straight Product overview: 794412-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-794412-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers & Wire Housings - 794412-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
794412-1
Headers & Wire Housings 794412-1
03P .156 MNL PLUG HSG

03P .156 MNL PLUG HSG

Buy Now
03P .156 Mnl Plug Hsg Amp - Te Connectivity - 56P2890 - Newark, An Avnet Company
Chicago, IL, United States
03P .156 Mnl Plug Hsg Amp - Te Connectivity
56P2890
03P .156 Mnl Plug Hsg Amp - Te Connectivity 56P2890
03P .156 MNL PLUG HSG

03P .156 MNL PLUG HSG

Supplier's Site
03P .156 Mnl Plug Hsg Rohs Compliant Amp - Te Connectivity - 24C7214 - Newark, An Avnet Company
Chicago, IL, United States
03P .156 Mnl Plug Hsg Rohs Compliant Amp - Te Connectivity
24C7214
03P .156 Mnl Plug Hsg Rohs Compliant Amp - Te Connectivity 24C7214
03P .156 MNL PLUG HSG ROHS COMPLIANT: YES

03P .156 MNL PLUG HSG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 794412-1 A114455-ND 340-794412-1 794412-1 56P2890
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 30A 600V Electronic Connector Headers & Wire Housings 03P .156 Mnl Plug Hsg Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1061071-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Coax Connectors - 1-1337446-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Solder Terminal
View Details
6 suppliers
Rectangular Connector Contacts - A3003-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
4 suppliers