TE Connectivity Rectangular Connector Contacts 794229-1

Description
Socket Contact Tin 18-22 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A28812-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A28812-ND
Rectangular Connector Contacts A28812-ND
Socket Contact Tin 18-22 AWG Crimp

Socket Contact Tin 18-22 AWG Crimp

Buy Now Datasheet
Contacts - 794229-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
794229-1
Contacts 794229-1
MINI UMNL2 SOK 22-18 AWG SN LP

MINI UMNL2 SOK 22-18 AWG SN LP

Buy Now
Contacts - 794229-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
794229-1
Contacts 794229-1
Mini UMNL II - Termin

Mini UMNL II - Termin

Buy Now
Swedesboro, NJ, United States
Contacts
794229-1
Contacts 794229-1
Contacts

Contacts

Buy Now
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity - 39C9533 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
39C9533
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity 39C9533
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Mini Universal Mate-N-Lok 2 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Mini Universal Mate-N-Lok 2 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A28812-ND 794229-1 794229-1 39C9533
Product Name Rectangular Connector Contacts Contacts Contacts Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data