Socket Contact Tin 16-20 AWG Crimp
Socket Contact Tin 16-20 AWG Crimp
MINI UMNL2 SCKT 20-16AWG SN
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK 2 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100874CT-ND | 794223-1 | 794223-1 | 794223-1 | 34C8278 |
| Product Name | Rectangular Connector Contacts | Connectors Crimp Contacts, Commercial, Machined | Contacts | Contacts | Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |