TE Connectivity Electronic Connector 794222-1

Description
Mini UMNL2 Pin 20-16AWG Crimp Tool Product overview: 794222-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-794222-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Mini UMNL2 Pin 20-16AWG Crimp Tool Product overview: 794222-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-794222-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
332-794222-1
Electronic Connector 332-794222-1
Mini UMNL2 Pin 20-16AWG Crimp Tool Product overview: 794222-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-794222-1 can be used for catalog matching and distributor lookup.

Mini UMNL2 Pin 20-16AWG Crimp Tool Product overview: 794222-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-794222-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors Crimp Contacts, Commercial, Machined - 794222-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Machined
794222-1
Connectors Crimp Contacts, Commercial, Machined 794222-1
MINI UMNL2 PIN 20-16AWG SN

MINI UMNL2 PIN 20-16AWG SN

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1363124-794222-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1363124-794222-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1363124-794222-1
Win Source Part Number: 1363124-794222-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK II Package: Tape & Reel (TR) Product Status: Active Base Product Number: 794222 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 16-20 AWG Contact Finish: Tin

Win Source Part Number: 1363124-794222-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini-Universal MATE-N-LOK II
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 794222
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 16-20 AWG
Contact Finish: Tin

Buy Now Datasheet
Contacts - 794222-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
794222-1
Contacts 794222-1
MINI UMNL2 PIN 20-16AWG SN

MINI UMNL2 PIN 20-16AWG SN

Buy Now
Swedesboro, NJ, United States
Contacts
794222-1
Contacts 794222-1
Mini UMNL II - Termin

Mini UMNL II - Termin

Buy Now
Rectangular Connector Contacts - A100875TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100875TR-ND
Rectangular Connector Contacts A100875TR-ND
Pin Contact Tin 16-20 AWG Crimp

Pin Contact Tin 16-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A100875CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100875CT-ND
Rectangular Connector Contacts A100875CT-ND
Pin Contact Tin 16-20 AWG Crimp

Pin Contact Tin 16-20 AWG Crimp

Buy Now Datasheet
Mini Umnl2 Pin 20-16Awg Sn Rohs Compliant Amp - Te Connectivity - 16H6039 - Newark, An Avnet Company
Chicago, IL, United States
Mini Umnl2 Pin 20-16Awg Sn Rohs Compliant Amp - Te Connectivity
16H6039
Mini Umnl2 Pin 20-16Awg Sn Rohs Compliant Amp - Te Connectivity 16H6039
MINI UMNL2 PIN 20-16AWG SN ROHS COMPLIANT: YES

MINI UMNL2 PIN 20-16AWG SN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Win Source Electronics Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-794222-1 794222-1 1363124-794222-1 794222-1 794222-1 A100875TR-ND 16H6039
Product Name Electronic Connector Connectors Crimp Contacts, Commercial, Machined Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Contacts Contacts Rectangular Connector Contacts Mini Umnl2 Pin 20-16Awg Sn Rohs Compliant Amp - Te Connectivity
Gender Male / Plug
Termination Crimp Crimp Mini
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Yellow - 1327G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector
View Details