TE Connectivity Rectangular Connector Contacts 794220-1

Description
Pin Contact Tin 18-22 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Tin 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A100825CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100825CT-ND
Rectangular Connector Contacts A100825CT-ND
Pin Contact Tin 18-22 AWG Crimp

Pin Contact Tin 18-22 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A100825TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100825TR-ND
Rectangular Connector Contacts A100825TR-ND
Pin Contact Tin 18-22 AWG Crimp

Pin Contact Tin 18-22 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
10.5A 600V Electronic Connector
332-794220-1
10.5A 600V Electronic Connector 332-794220-1
Power Signal Contact, Crimp, Male, 18-22AWG, 10.5A, 600V Product overview: 794220-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10.5A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-794220-1 can be used for catalog matching and distributor lookup.

Power Signal Contact, Crimp, Male, 18-22AWG, 10.5A, 600V Product overview: 794220-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10.5A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-794220-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Contacts - 794220-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
794220-1
Contacts 794220-1
MINI UMNL2 PIN 22-18 AWG SN

MINI UMNL2 PIN 22-18 AWG SN

Buy Now
Connectors Crimp Contacts, Commercial, Machined - 794220-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Machined
794220-1
Connectors Crimp Contacts, Commercial, Machined 794220-1
MINI UMNL2 PIN 22-18 AWG SN

MINI UMNL2 PIN 22-18 AWG SN

Buy Now
Connectors, Interconnects - Rectangular Connectors - Contacts - 993975-794220-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
993975-794220-1
Connectors, Interconnects - Rectangular Connectors - Contacts 993975-794220-1
Win Source Part Number: 993975-794220-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Mini-Universal MATE-N-LOK II Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 18-22 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 4,500 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A100825TR,A100825CT, 7942201,-794220-1-SI ,794220-1-ND Base Product Number: 794220

Win Source Part Number: 993975-794220-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Mini-Universal MATE-N-LOK II
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 18-22 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 4,500
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A100825TR,A100825CT,7942201,-794220-1-SI,794220-1-ND
Base Product Number: 794220

Buy Now Datasheet
Mini Umnl2 Pin 22-18 Awg Sn Rohs Compliant Amp - Te Connectivity - 16H6036 - Newark, An Avnet Company
Chicago, IL, United States
Mini Umnl2 Pin 22-18 Awg Sn Rohs Compliant Amp - Te Connectivity
16H6036
Mini Umnl2 Pin 22-18 Awg Sn Rohs Compliant Amp - Te Connectivity 16H6036
MINI UMNL2 PIN 22-18 AWG SN ROHS COMPLIANT: YES

MINI UMNL2 PIN 22-18 AWG SN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100825CT-ND 332-794220-1 794220-1 794220-1 993975-794220-1 16H6036
Product Name Rectangular Connector Contacts 10.5A 600V Electronic Connector Contacts Connectors Crimp Contacts, Commercial, Machined Connectors, Interconnects - Rectangular Connectors - Contacts Mini Umnl2 Pin 22-18 Awg Sn Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 22 AWG
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers