TE Connectivity Connector Hardware 794150-1

Description
Dimensions Product Length (MM) : 21.6 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Latch Arm Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Length (MM) : 21.6 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Latch Arm Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 794150-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
794150-1
Connector Hardware 794150-1
Dimensions Product Length (MM) : 21.6 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Latch Arm Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Dimensions


  • Product Length (MM) : 21.6

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Latch Arm
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Power Connectors - 794150-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
794150-1
Power Connectors 794150-1
AMP DUAC/PL PWR CONN LTCH ASSY

AMP DUAC/PL PWR CONN LTCH ASSY

Buy Now
Rectangular Connector Accessories - A114441-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A114441-ND
Rectangular Connector Accessories A114441-ND
Connector Latch For AMP-DUAC/PL Series

Connector Latch For AMP-DUAC/PL Series

Buy Now Datasheet
Amp Duac/pl Pwr Conn Ltch Assy Rohs Compliant Amp - Te Connectivity - 16H6006 - Newark, An Avnet Company
Chicago, IL, United States
Amp Duac/pl Pwr Conn Ltch Assy Rohs Compliant Amp - Te Connectivity
16H6006
Amp Duac/pl Pwr Conn Ltch Assy Rohs Compliant Amp - Te Connectivity 16H6006
AMP DUAC/PL PWR CONN LTCH ASSY ROHS COMPLIANT: YES

AMP DUAC/PL PWR CONN LTCH ASSY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 794150-1 794150-1 A114441-ND 16H6006
Product Name Connector Hardware Power Connectors Rectangular Connector Accessories Amp Duac/pl Pwr Conn Ltch Assy Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 103350-2-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 102241-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 250 volts
View Details
10 suppliers
Rectangular Connector Accessories - 1734-1011-261-0305-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers