TE Connectivity Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 794016-1.

Description
CONTACT, SOCKET, 24-18AWG, CRIMP; PRODUCT RANGE:COMMERCIAL 0.062" SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES
Description
CONTACT, SOCKET, 24-18AWG, CRIMP; PRODUCT RANGE:COMMERCIAL 0.062" SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 29AC1445 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
29AC1445
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 29AC1445
CONTACT, SOCKET, 24-18AWG, CRIMP; PRODUCT RANGE:COMMERCIAL 0.062" SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES

CONTACT, SOCKET, 24-18AWG, CRIMP; PRODUCT RANGE:COMMERCIAL 0.062" SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC1445
Product Name Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products