TE Connectivity Contacts 794001-1

Description
MR RECPT PTPPHBZ LP 26-24
Request a Quote Datasheet
Description
MR RECPT PTPPHBZ LP 26-24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 794001-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
794001-1
Contacts 794001-1
MR RECPT PTPPHBZ LP 26-24

MR RECPT PTPPHBZ LP 26-24

Buy Now
Swedesboro, NJ, United States
Contacts
794001-1
Contacts 794001-1
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A25441-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25441-ND
Rectangular Connector Contacts A25441-ND
Socket Contact Tin 24-26 AWG Crimp

Socket Contact Tin 24-26 AWG Crimp

Buy Now Datasheet
Contact, Socket, 26-24Awg, Crimp; Product Range Amp - Te Connectivity - 96F6991 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-24Awg, Crimp; Product Range Amp - Te Connectivity
96F6991
Contact, Socket, 26-24Awg, Crimp; Product Range Amp - Te Connectivity 96F6991
CONTACT, SOCKET, 26-24AWG, CRIMP; Product Range:MR Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:Miniature Rectangular Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 26-24AWG, CRIMP; Product Range:MR Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:Miniature Rectangular Connectors RoHS Compliant: Yes

Supplier's Site
Mr Recpt Ptpphbz Lp 26-24 Amp - Te Connectivity - 70H0147 - Newark, An Avnet Company
Chicago, IL, United States
Mr Recpt Ptpphbz Lp 26-24 Amp - Te Connectivity
70H0147
Mr Recpt Ptpphbz Lp 26-24 Amp - Te Connectivity 70H0147
MR RECPT PTPPHBZ LP 26-24

MR RECPT PTPPHBZ LP 26-24

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 794001-1 A25441-ND 96F6991 70H0147
Product Name Contacts Rectangular Connector Contacts Contact, Socket, 26-24Awg, Crimp; Product Range Amp - Te Connectivity Mr Recpt Ptpphbz Lp 26-24 Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Rectangular Connector Housings - 2243-EP160-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details