TE Connectivity Contacts 790319-3

Description
PL RECEPTACLE 3.3-6 MM2 PTPBR
Request a Quote Datasheet
Description
PL RECEPTACLE 3.3-6 MM2 PTPBR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 790319-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
790319-3
Contacts 790319-3
PL RECEPTACLE 3.3-6 MM2 PTPBR

PL RECEPTACLE 3.3-6 MM2 PTPBR

Buy Now
Contacts - 790319-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
790319-3
Contacts 790319-3
POSITIVE LOCK RECEPTA

POSITIVE LOCK RECEPTA

Buy Now
Swedesboro, NJ, United States
Contacts
790319-3
Contacts 790319-3
Contacts

Contacts

Buy Now
Singapore, Singapore
Electronic Connector
392-790319-3
Electronic Connector 392-790319-3
Female Receptacle, Tin Plated Brass, Signal, 10-12AWG, Straight Product overview: 790319-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-790319-3 can be used for catalog matching and distributor lookup.

Female Receptacle, Tin Plated Brass, Signal, 10-12AWG, Straight Product overview: 790319-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-790319-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A99669TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A99669TR-ND
Quick Connects, Quick Disconnect Connectors A99669TR-ND
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A99669CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A99669CT-ND
Quick Connects, Quick Disconnect Connectors A99669CT-ND
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333765-790319-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333765-790319-3
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333765-790319-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333765-790319-3 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 10-12 AWG Contact Material: Brass Gender: Female Standard Package: 1,250 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.874" (22.20mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.134" ~ 0.201" (3.40mm ~ 5.10mm) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: A99669TR,7903193,-79 0319-3-SI,-790319-3- CSI,A99669CT Base Product Number: 790319 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333765-790319-3
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 10-12 AWG
Contact Material: Brass
Gender: Female
Standard Package: 1,250
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.874" (22.20mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.134" ~ 0.201" (3.40mm ~ 5.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: A99669TR,7903193,-790319-3-SI,-790319-3-CSI,A99669CT
Base Product Number: 790319
RoHS Status: RoHS Compliant

Buy Now Datasheet
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity - 16H5974 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity
16H5974
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity 16H5974
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:MK I Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:Positive Lock Connectors RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:MK I Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:Positive Lock Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 12-10Awg, Crimp; Product Range Amp - Te Connectivity - 24AC5772 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 12-10Awg, Crimp; Product Range Amp - Te Connectivity
24AC5772
Contact, Socket, 12-10Awg, Crimp; Product Range Amp - Te Connectivity 24AC5772
CONTACT, SOCKET, 12-10AWG, CRIMP; Product Range:Mark I FASTON 250 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Mark I Positive lock RoHS Compliant: Yes

CONTACT, SOCKET, 12-10AWG, CRIMP; Product Range:Mark I FASTON 250 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Mark I Positive lock RoHS Compliant: Yes

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - 790319-3 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
790319-3
Quick Connects, Quick Disconnect Connectors 790319-3
CONN QC RCPT 10-12AWG 0.250

CONN QC RCPT 10-12AWG 0.250

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 790319-3 392-790319-3 A99669TR-ND 1333765-790319-3 16H5974 790319-3
Product Name Contacts Electronic Connector Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1280-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details