TE Connectivity ™ Electronic Connector 788756-2

Description
CONN D-SUB RCPT 9POS R/A SLDR Product overview: 788756-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-788756-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN D-SUB RCPT 9POS R/A SLDR Product overview: 788756-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-788756-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 439-788756-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
439-788756-2
Electronic Connector 439-788756-2
CONN D-SUB RCPT 9POS R/A SLDR Product overview: 788756-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-788756-2 can be used for catalog matching and distributor lookup.

CONN D-SUB RCPT 9POS R/A SLDR Product overview: 788756-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-788756-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D - SUB, D - SHAPED connectors - 788756-2 - 858248-788756-2 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 788756-2
858248-788756-2
D - SUB, D - SHAPED connectors - 788756-2 858248-788756-2
Manufacturer: TE Connectivity Win Source Part Number: 858248-788756-2 Series: AMPLIMITE HD-20 Operating Temperature Range: -55°C ~ 105°C Features: 9 Position D-Sub Receptacle, Female Sockets Connector Package: Tray Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: 788756 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 990 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 858248-788756-2
Series: AMPLIMITE HD-20
Operating Temperature Range: -55°C ~ 105°C
Features: 9 Position D-Sub Receptacle, Female Sockets Connector
Package: Tray
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Family Name: 788756
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 990
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 439-788756-2 858248-788756-2
Product Name Electronic Connector D - SUB, D - SHAPED connectors - 788756-2
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products