TE Connectivity Connector Backshells 787231-1

Description
Body Features Primary Product Material : Steel Primary Product Plating Material : Nickel Configuration Features Number of Positions : 36 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bulk Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet
Description
Body Features Primary Product Material : Steel Primary Product Plating Material : Nickel Configuration Features Number of Positions : 36 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bulk Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 787231-1 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
787231-1
Connector Backshells 787231-1
Body Features Primary Product Material : Steel Primary Product Plating Material : Nickel Configuration Features Number of Positions : 36 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bulk Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit

Body Features


  • Primary Product Material : Steel
  • Primary Product Plating Material : Nickel

Configuration Features


  • Number of Positions : 36

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bulk
  • Packaging Quantity : 100

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell Kit
Buy Now
Singapore, Singapore
Electronic Connector
363-787231-1
Electronic Connector 363-787231-1
Backshell/Cable Clamp 180° Nickel Steel Product overview: 787231-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-787231-1 can be used for catalog matching and distributor lookup.

Backshell/Cable Clamp 180° Nickel Steel Product overview: 787231-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-787231-1 can be used for catalog matching and distributor lookup.

Supplier's Site
D-Sub Connectors - 787231-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
787231-1
D-Sub Connectors 787231-1
.8MM CHAMP,BULK KIT

.8MM CHAMP,BULK KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
787231-1
D-Sub Connectors 787231-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - 787231-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
787231-1-ND
D-Sub, D-Shaped Connector Backshells, Hoods 787231-1-ND
36 Position Two Piece Backshell and Cover Connector Black 180° Shielded

36 Position Two Piece Backshell and Cover Connector Black 180° Shielded

Buy Now Datasheet
.8Mm Champ,bulk Kit Rohs Compliant Amp - Te Connectivity - 16H5847 - Newark, An Avnet Company
Chicago, IL, United States
.8Mm Champ,bulk Kit Rohs Compliant Amp - Te Connectivity
16H5847
.8Mm Champ,bulk Kit Rohs Compliant Amp - Te Connectivity 16H5847
.8MM CHAMP,BULK KIT ROHS COMPLIANT: YES

.8MM CHAMP,BULK KIT ROHS COMPLIANT: YES

Supplier's Site
.8Mm Champ,bulk Kit Amp - Te Connectivity - 42AJ6807 - Newark, An Avnet Company
Chicago, IL, United States
.8Mm Champ,bulk Kit Amp - Te Connectivity
42AJ6807
.8Mm Champ,bulk Kit Amp - Te Connectivity 42AJ6807
.8MM CHAMP,BULK KIT

.8MM CHAMP,BULK KIT

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 787231-1 363-787231-1 787231-1 787231-1-ND 16H5847
Product Name Connector Backshells Electronic Connector D-Sub Connectors D-Sub, D-Shaped Connector Backshells, Hoods .8Mm Champ,bulk Kit Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 020-0008-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Microminiature & Nanominiature D Connectors - 1-1925220-1 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Termination Preterminated Flying Leads
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers