TE Connectivity D-Shaped Connectors 1-2221860-5

Description
Body Features D-Sub Connector Insert Arrangement : MS18277-2 Mating Retention Feature Material : Stainless Steel Shell Plating Finish : Yellow Chromate Shell Plating Material : Cadmium Configuration Features Number of Positions : 78 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.3 MICM  [50 - 100 MICIN ] Contact Options : Order Separately Contact Size : Size 22 Contact Type : Pin Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Individual Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : MS18277-2 Mating Retention Feature Material : Stainless Steel Shell Plating Finish : Yellow Chromate Shell Plating Material : Cadmium Configuration Features Number of Positions : 78 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.3 MICM  [50 - 100 MICIN ] Contact Options : Order Separately Contact Size : Size 22 Contact Type : Pin Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Individual Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1-2221860-5 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1-2221860-5
D-Shaped Connectors 1-2221860-5
Body Features D-Sub Connector Insert Arrangement : MS18277-2 Mating Retention Feature Material : Stainless Steel Shell Plating Finish : Yellow Chromate Shell Plating Material : Cadmium Configuration Features Number of Positions : 78 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.3 MICM  [50 - 100 MICIN ] Contact Options : Order Separately Contact Size : Size 22 Contact Type : Pin Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Individual Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS18277-2
  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Finish : Yellow Chromate
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 78
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.3 MICM  [50 - 100 MICIN ]
  • Contact Options : Order Separately
  • Contact Size : Size 22
  • Contact Type : Pin
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Individual

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector Shell Size : 5
  • Connector System : Cable-to-Cable
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
D-Sub, D-Shaped Connector Housings - A123743-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A123743-ND
D-Sub, D-Shaped Connector Housings A123743-ND
Plug for Male Contacts Housing D-Sub, High Density Connector 78 Position

Plug for Male Contacts Housing D-Sub, High Density Connector 78 Position

Buy Now Datasheet
D-Sub Connectors - 1-2221860-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1-2221860-5
D-Sub Connectors 1-2221860-5
AMPLIMITE IP67,SZ5, 90, 78 POS,IFS,PLUG

AMPLIMITE IP67,SZ5, 90, 78 POS,IFS,PLUG

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2221860-5 A123743-ND 1-2221860-5
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings D-Sub Connectors
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector
Termination Crimp
Mounting Panel Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products