TE Connectivity Connector Hardware, Mounts, Locks & Retainers 787003-3

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 10.2 MM  [.401 INCH ] Thread Length : 4.25 MM  [.167 INCH ] Mechanical Attachment Thread Size : M2 x 0.4 Packaging Features Packaging Method : Package Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Latching Post Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 10.2 MM  [.401 INCH ] Thread Length : 4.25 MM  [.167 INCH ] Mechanical Attachment Thread Size : M2 x 0.4 Packaging Features Packaging Method : Package Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Latching Post Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 787003-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
787003-3
Connector Hardware, Mounts, Locks & Retainers 787003-3
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 10.2 MM  [.401 INCH ] Thread Length : 4.25 MM  [.167 INCH ] Mechanical Attachment Thread Size : M2 x 0.4 Packaging Features Packaging Method : Package Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Latching Post Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Length : 10.2 MM  [.401 INCH ]
  • Thread Length : 4.25 MM  [.167 INCH ]

Mechanical Attachment


  • Thread Size : M2 x 0.4

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 200

Product Type Features


  • Connector Hardware Accessory Type : Latching Post
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Jackscrews - 787003-3-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
787003-3-ND
D-Sub, D-Shaped Connector Jackscrews 787003-3-ND
Locking Post For CHAMP D-Sub Connectors

Locking Post For CHAMP D-Sub Connectors

Buy Now Datasheet
D-Sub Connectors - 787003-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
787003-3
D-Sub Connectors 787003-3
.8MM LATCHING POST,BRDMT,BULK

.8MM LATCHING POST,BRDMT,BULK

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
787003-3
D-Sub Connectors 787003-3
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Jackscrews - 787003-3 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
787003-3
D-Sub, D-Shaped Connector Jackscrews 787003-3
CONN CHAMP LATCHING POST BRD MT

CONN CHAMP LATCHING POST BRD MT

Supplier's Site Datasheet
.8Mm Latching Post,brdmt,bulk Amp - Te Connectivity - 77AC1107 - Newark, An Avnet Company
Chicago, IL, United States
.8Mm Latching Post,brdmt,bulk Amp - Te Connectivity
77AC1107
.8Mm Latching Post,brdmt,bulk Amp - Te Connectivity 77AC1107
.8MM LATCHING POST,BRDMT,BULK

.8MM LATCHING POST,BRDMT,BULK

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 787003-3 787003-3-ND 787003-3 787003-3 787003-3 77AC1107
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews .8Mm Latching Post,brdmt,bulk Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218749-5 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
3 suppliers
Box Mount D-Sub Connectors - 1218128-1 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Current Rating 5.0 to 10.0 amps
View Details
D-Sub Connectors - 1-1589514-3 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers