TE Connectivity D-Shaped Connectors 1-1589456-8

Description
Configuration Features Number of Positions : 25 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Options : Installed Contact Type : Pin Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 25 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Options : Installed Contact Type : Pin Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1-1589456-8 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1-1589456-8
D-Shaped Connectors 1-1589456-8
Configuration Features Number of Positions : 25 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Options : Installed Contact Type : Pin Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]

Configuration Features


  • Number of Positions : 25

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Options : Installed
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Pre-Terminated Flying Leads

Usage Conditions


  • Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Buy Now
D-Sub Connectors - 1-1589456-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1-1589456-8
D-Sub Connectors 1-1589456-8
Nanonics Products

Nanonics Products

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1-1589456-8
D-Sub Connectors 1-1589456-8
D-Sub Connectors

D-Sub Connectors

Buy Now
Ssm025Pc2Dc012N = Wdualobe Amp - Te Connectivity - 35AC6403 - Newark, An Avnet Company
Chicago, IL, United States
Ssm025Pc2Dc012N = Wdualobe Amp - Te Connectivity
35AC6403
Ssm025Pc2Dc012N = Wdualobe Amp - Te Connectivity 35AC6403
SSM025PC2DC012N = WDUALOBE

SSM025PC2DC012N = WDUALOBE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1589456-8 1-1589456-8 35AC6403
Product Name D-Shaped Connectors D-Sub Connectors Ssm025Pc2Dc012N = Wdualobe Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218434-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Lug/Connector - 20765596 - Radwell International
Specs
Connector Type D-Sub Connector
View Details
Between Series Adapters - 1-1337567-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
4 suppliers