TE Connectivity D-Shaped Connectors 786862-5

Description
Body Features Cover Material : Polyester Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Nickel over Copper Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable, Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter (Max) (MM) : .91 Compatible Insulation Diameter Range : .81 - .91 MM  [.032 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyester Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Latch Blocks Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel over Copper Thread Size : 2-56 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Kit Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Panel Termination Features Termination Cover : With Termination Cover Method : Assembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Material : Polyester Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Nickel over Copper Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable, Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter (Max) (MM) : .91 Compatible Insulation Diameter Range : .81 - .91 MM  [.032 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyester Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Latch Blocks Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel over Copper Thread Size : 2-56 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Kit Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Panel Termination Features Termination Cover : With Termination Cover Method : Assembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 786862-5 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
786862-5
D-Shaped Connectors 786862-5
Body Features Cover Material : Polyester Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Nickel over Copper Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable, Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter (Max) (MM) : .91 Compatible Insulation Diameter Range : .81 - .91 MM  [.032 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyester Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Latch Blocks Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel over Copper Thread Size : 2-56 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Kit Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Panel Termination Features Termination Cover : With Termination Cover Method : Assembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cover Material : Polyester
  • Primary Product Color : Black
  • Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ]
  • Shell Plating Material : Nickel over Copper

Configuration Features


  • Compatible With Wire & Cable Type : Flat Ribbon Cable, Round Jacketed Cable
  • Number of Positions : 50
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel
  • Wire Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Compatible Insulation Diameter (Max) (MM) : .91
  • Compatible Insulation Diameter Range : .81 - .91 MM  [.032 - .036 INCH ]
  • Solid Wire Size (AWG) : 30 - 28
  • Solid Wire Size (MMSQ) : .05 - .1
  • Wire Size (MMSQ) : .05 - .09
  • Wire Size (AWG) : 30 - 28

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Polyester
  • Shell Material : Carbon Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Latch Blocks
  • Mounting Feature Material : Zinc
  • Mounting Feature Plating Material : Nickel over Copper
  • Thread Size : 2-56 UNC

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Kit
  • Packaging Quantity : 10

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Panel

Termination Features


  • Termination Cover : With
  • Termination Cover Method : Assembled
  • Termination Cover Type : Non Lacing
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - A23620-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A23620-ND
D-Sub Connector Assemblies A23620-ND
50 Position D-Type Receptacle, Female Sockets Connector

50 Position D-Type Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - 786862-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
786862-5
D-Sub Connectors 786862-5
50 50SR PANEL MOUNT RCPT S/A

50 50SR PANEL MOUNT RCPT S/A

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
786862-5
D-Sub Connectors 786862-5
D-Sub Connectors

D-Sub Connectors

Buy Now
50 50Sr Panel Mount Rcpt S/a Rohs Compliant Amp - Te Connectivity - 34B1901 - Newark, An Avnet Company
Chicago, IL, United States
50 50Sr Panel Mount Rcpt S/a Rohs Compliant Amp - Te Connectivity
34B1901
50 50Sr Panel Mount Rcpt S/a Rohs Compliant Amp - Te Connectivity 34B1901
50 50SR PANEL MOUNT RCPT S/A ROHS COMPLIANT: NO

50 50SR PANEL MOUNT RCPT S/A ROHS COMPLIANT: NO

Supplier's Site
50 50Sr Panel Mount Rcpt S/a Amp - Te Connectivity - 77AC1106 - Newark, An Avnet Company
Chicago, IL, United States
50 50Sr Panel Mount Rcpt S/a Amp - Te Connectivity
77AC1106
50 50Sr Panel Mount Rcpt S/a Amp - Te Connectivity 77AC1106
50 50SR PANEL MOUNT RCPT S/A

50 50SR PANEL MOUNT RCPT S/A

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 786862-5 A23620-ND 786862-5 34B1901
Product Name D-Shaped Connectors D-Sub Connector Assemblies D-Sub Connectors 50 50Sr Panel Mount Rcpt S/a Rohs Compliant Amp - Te Connectivity
Termination Insulation Displacement (IDC)
Mounting Panel Mount Panel Mount
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 026637-000 - TE Connectivity
Specs
Termination Solder
View Details
D-Shaped Connectors - 1-2157480-4 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
4 suppliers