TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-2308265-7

Description
Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Quick Lock Pins Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 90 DEGC  [194 DEGF ] Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Quick Lock Pins Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 90 DEGC  [194 DEGF ] Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-2308265-7 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-2308265-7
Connector Hardware, Mounts, Locks & Retainers 1-2308265-7
Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Quick Lock Pins Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 90 DEGC  [194 DEGF ] Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Mechanical Attachment


  • Thread Size : M3

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Quick Lock Pins
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 90 DEGC  [194 DEGF ]
  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet
D-Sub, D-Shaped Connector Accessories - A125332-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
A125332-ND
D-Sub, D-Shaped Connector Accessories A125332-ND
Connector Qlock Post For D-Sub Connectors

Connector Qlock Post For D-Sub Connectors

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2308265-7 A125332-ND
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Accessories
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218124-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
D-Shaped Connectors - 1-1532174-8 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Panel Mount
View Details
3 suppliers