The EBC 320 upper auxiliary contact, female, is a silver-plated copper contact rated for a minimum of 20 amperes under EN1175:2020 testing, designed for use in industrial battery connector systems. It is compatible with EBC 320 housings and shares the series' operating temperature range of -20 to 105°C, IP23 protection, acid resistance per EN1175:2020, and silver plating of at least 6 microns. The contact is used in conjunction with modular housing assemblies supporting up to eight auxiliary positions, with mating force and contact retention specified for the EBC 320 series. The contact plating and mechanical interface conform to VDE 0623-589 and EN1175:2020 standards.
4.0MM AUXILIARY SOCKET
4.0MM AUXILIARY SOCKET ROHS COMPLIANT: YES
| Anderson Power Products | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | E320-35 | E320-35 | 2243-E320-35-ND | 15R9032 |
| Product Name | EBC 320 Upper Auxiliary Contact – Female | Contacts | Rectangular Connector Contacts | 4.0Mm Auxiliary Socket Rohs Compliant Anderson Power Products |
| Gender | Female / Jack |