TE Connectivity Automotive Terminals 776492-1

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1.59 MM  [.062 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 13 Dimensions Compatible Insulation Diameter Range : 2.26 - 3.33 MM  [.089 - .131 INCH ] Tab Length : 21.6 MM  [.85 INCH ] Wire Size (MMSQ) : .823 - 2.08 Wire Size (AWG) : 18 - 14 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Package Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Partially Insulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1.59 MM  [.062 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 13 Dimensions Compatible Insulation Diameter Range : 2.26 - 3.33 MM  [.089 - .131 INCH ] Tab Length : 21.6 MM  [.85 INCH ] Wire Size (MMSQ) : .823 - 2.08 Wire Size (AWG) : 18 - 14 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Package Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Partially Insulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 776492-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
776492-1
Automotive Terminals 776492-1
Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1.59 MM  [.062 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 13 Dimensions Compatible Insulation Diameter Range : 2.26 - 3.33 MM  [.089 - .131 INCH ] Tab Length : 21.6 MM  [.85 INCH ] Wire Size (MMSQ) : .823 - 2.08 Wire Size (AWG) : 18 - 14 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Package Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Partially Insulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : Size 16
  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Pin Diameter : 1.59 MM  [.062 INCH ]
  • Terminal Type : Socket
  • Typical Current Rating (AMP) : 13

Dimensions


  • Compatible Insulation Diameter Range : 2.26 - 3.33 MM  [.089 - .131 INCH ]
  • Tab Length : 21.6 MM  [.85 INCH ]
  • Wire Size (MMSQ) : .823 - 2.08
  • Wire Size (AWG) : 18 - 14

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 4000

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Contact, Socket, 18-14Awg, Crimp; Product Range Te Connectivity - 53K7614 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18-14Awg, Crimp; Product Range Te Connectivity
53K7614
Contact, Socket, 18-14Awg, Crimp; Product Range Te Connectivity 53K7614
CONTACT, SOCKET, 18-14AWG, CRIMP; Product Range:AMPSEAL 16 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:18AWG RoHS Compliant: Yes

CONTACT, SOCKET, 18-14AWG, CRIMP; Product Range:AMPSEAL 16 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Crimp, Socket, 18-14Awg; Product Range Te Connectivity - 99Y9916 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Socket, 18-14Awg; Product Range Te Connectivity
99Y9916
Contact, Crimp, Socket, 18-14Awg; Product Range Te Connectivity 99Y9916
CONTACT, CRIMP, SOCKET, 18-14AWG; Product Range:AMPSEAL 16 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:18AWG; Wire Size AWG RoHS Compliant: Yes

CONTACT, CRIMP, SOCKET, 18-14AWG; Product Range:AMPSEAL 16 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:18AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 776492-1 53K7614
Product Name Automotive Terminals Contact, Socket, 18-14Awg, Crimp; Product Range Te Connectivity
Type Contact Contact
Plating / Coating Gold; Gold (Au) Gold; Gold Plated Contacts
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-20-0222 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0016-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Automotive Terminals - 1-2333550-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1563841-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details