TE Connectivity Product Range Te Connectivity 776491-1.

Description
Product Range:AMPSEAL 16 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:AMPSEAL 16 Series Connectors; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes
Description
Product Range:AMPSEAL 16 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:AMPSEAL 16 Series Connectors; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 24AC3399 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
24AC3399
Product Range Te Connectivity 24AC3399
Product Range:AMPSEAL 16 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:AMPSEAL 16 Series Connectors; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Product Range:AMPSEAL 16 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:AMPSEAL 16 Series Connectors; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC3399
Product Name Product Range Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1455-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
ARINC 628 Connectors: Signal and Power Plastic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details