TE Connectivity Rectangular Power Housing, Socket, Cable; Product Range Te Connectivity 776488-1

Description
RECTANGULAR POWER HOUSING, SOCKET, CABLE; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:5.3mm; For Use With:AMPSEAL 16 Contacts; SVHC:No SVHC (15-Jan-2019); Connector Body RoHS Compliant: Yes
Description
RECTANGULAR POWER HOUSING, SOCKET, CABLE; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:5.3mm; For Use With:AMPSEAL 16 Contacts; SVHC:No SVHC (15-Jan-2019); Connector Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Housing, Socket, Cable; Product Range Te Connectivity - 43Y2547 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Housing, Socket, Cable; Product Range Te Connectivity
43Y2547
Rectangular Power Housing, Socket, Cable; Product Range Te Connectivity 43Y2547
RECTANGULAR POWER HOUSING, SOCKET, CABLE; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:5.3mm; For Use With:AMPSEAL 16 Contacts; SVHC:No SVHC (15-Jan-2019); Connector Body RoHS Compliant: Yes

RECTANGULAR POWER HOUSING, SOCKET, CABLE; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:5.3mm; For Use With:AMPSEAL 16 Contacts; SVHC:No SVHC (15-Jan-2019); Connector Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 43Y2547
Product Name Rectangular Power Housing, Socket, Cable; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47.62 mm (1.88 inch)
Bearing Bore / Ring O.D. 1.56 inch (39.7 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details