TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 776231-5

Description
Win Source Part Number: 1022944-776231-5 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: AMPSEAL Number of Positions: 35 Features: Mounting Flange, Sealed Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Contact Material: Brass Voltage Rating: 250VAC Applications: Automotive, Industrial Standard Package: 160 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.157" (4.00mm) Contact Finish - Mating: Tin Insulation Color: Blue Mounting Type: Panel Mount, Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.157" (4.00mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -776231-5-CSI,-77623 1-5-SI Base Product Number: 776231
Request a Quote Datasheet
Description
Win Source Part Number: 1022944-776231-5 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: AMPSEAL Number of Positions: 35 Features: Mounting Flange, Sealed Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Contact Material: Brass Voltage Rating: 250VAC Applications: Automotive, Industrial Standard Package: 160 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.157" (4.00mm) Contact Finish - Mating: Tin Insulation Color: Blue Mounting Type: Panel Mount, Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.157" (4.00mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -776231-5-CSI,-77623 1-5-SI Base Product Number: 776231
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1022944-776231-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1022944-776231-5
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1022944-776231-5
Win Source Part Number: 1022944-776231-5 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: AMPSEAL Number of Positions: 35 Features: Mounting Flange, Sealed Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Contact Material: Brass Voltage Rating: 250VAC Applications: Automotive, Industrial Standard Package: 160 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.157" (4.00mm) Contact Finish - Mating: Tin Insulation Color: Blue Mounting Type: Panel Mount, Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.157" (4.00mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -776231-5-CSI,-77623 1-5-SI Base Product Number: 776231

Win Source Part Number: 1022944-776231-5
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: AMPSEAL
Number of Positions: 35
Features: Mounting Flange, Sealed
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Fastening Type: Locking Ramp
Package: Bulk
Contact Material: Brass
Voltage Rating: 250VAC
Applications: Automotive, Industrial
Standard Package: 160
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.157" (4.00mm)
Contact Finish - Mating: Tin
Insulation Color: Blue
Mounting Type: Panel Mount, Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.157" (4.00mm)
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -776231-5-CSI,-776231-5-SI
Base Product Number: 776231

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1022944-776231-5
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Double Ended Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
DIL Sockets - 1831561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
773 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details