TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 776230-1

Description
Headers
Request a Quote Datasheet
Description
Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 776230-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers

Headers

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1365202-776230-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1365202-776230-1
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1365202-776230-1
Win Source Part Number: 1365202-776230-1 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPSEAL Package: Bulk Product Status: Active Features: Mounting Flange, Sealable Base Product Number: 776230 Mounting Type: Panel Mount, Through Hole HTSUS: 8536.69.4040 Applications: Automotive, Industrial REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): Varies by Wire Gauge Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.157" (4.00mm) Number of Positions: 35 Number of Rows: 3 Row Spacing - Mating: 0.157" (4.00mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Locking Ramp Contact Shape: Circular Contact Finish - Mating: Tin Contact Material: Brass Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Insulation Color: Black Voltage Rating: 250VAC

Win Source Part Number: 1365202-776230-1
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPSEAL
Package: Bulk
Product Status: Active
Features: Mounting Flange, Sealable
Base Product Number: 776230
Mounting Type: Panel Mount, Through Hole
HTSUS: 8536.69.4040
Applications: Automotive, Industrial
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): Varies by Wire Gauge
Style: Board to Cable/Wire
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.157" (4.00mm)
Number of Positions: 35
Number of Rows: 3
Row Spacing - Mating: 0.157" (4.00mm)
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Locking Ramp
Contact Shape: Circular
Contact Finish - Mating: Tin
Contact Material: Brass
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Insulation Color: Black
Voltage Rating: 250VAC

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number 776230-1 1365202-776230-1
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers IC Headers
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Wire-Board Connector, 6 Position, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 62K7113 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
View Details