TE Connectivity
Automotive Terminals
776129-6
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.7mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1.8 MM [.071 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 14
Dimensions Compatible Insulation Diameter Range : 2.39 MM [.094 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size Search (AWG) : 16, 18, 20, 19, 17 Wire Size Search (MMSQ) : .6, .5, 1.25, 1, .8
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Package Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 90 DEGC , 105 DEGC , 80 DEGC , 100 DEGC , 85 DEGC [176 DEGF , 194 DEGF , 212 DEGF , 185 DEGF , 221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.7mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1.8 MM [.071 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 14
Dimensions Compatible Insulation Diameter Range : 2.39 MM [.094 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size Search (AWG) : 16, 18, 20, 19, 17 Wire Size Search (MMSQ) : .6, .5, 1.25, 1, .8
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Package Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 90 DEGC , 105 DEGC , 80 DEGC , 100 DEGC , 85 DEGC [176 DEGF , 194 DEGF , 212 DEGF , 185 DEGF , 221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.7mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1.8 MM [.071 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 14
Dimensions Compatible Insulation Diameter Range : 2.39 MM [.094 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size Search (AWG) : 16, 18, 20, 19, 17 Wire Size Search (MMSQ) : .6, .5, 1.25, 1, .8
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Package Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 90 DEGC , 105 DEGC , 80 DEGC , 100 DEGC , 85 DEGC [176 DEGF , 194 DEGF , 212 DEGF , 185 DEGF , 221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 1.7mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .64 MM [.025 INCH ]
- Mating Tab Width : 1.8 MM [.071 INCH ]
- Terminal Type : Receptacle
- Typical Current Rating (AMP) : 14
Dimensions
- Compatible Insulation Diameter Range : 2.39 MM [.094 INCH ]
- Wire Size (MMSQ) : .5 - 1.3
- Wire Size (AWG) : 20 - 16
- Wire Size Search (AWG) : 16, 18, 20, 19, 17
- Wire Size Search (MMSQ) : .6, .5, 1.25, 1, .8
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 4000
Product Type Features
- Primary Locking Feature : Clean Body
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 90 DEGC , 105 DEGC , 80 DEGC , 100 DEGC , 85 DEGC [176 DEGF , 194 DEGF , 212 DEGF , 185 DEGF , 221 DEGF ]
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
776129-6 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Length
394 inch (10000 mm)
OD / Width
0.1260 inch (3.2 mm)
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details