TE Connectivity
Automotive Terminals
1-2297252-2
Description
Configuration Features Compatible With Wire & Cable Type : Coax Cable
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Interface Plating : Gold (Au) Mating Pin Diameter : .5 MM [.019 INCH ] Terminal Type : Pin
Dimensions Tab Length : 7.25 MM [.285 INCH ]
Packaging Features Packaging Method : Reel Packaging Quantity : 20000
Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Coax Cable
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Interface Plating : Gold (Au) Mating Pin Diameter : .5 MM [.019 INCH ] Terminal Type : Pin
Dimensions Tab Length : 7.25 MM [.285 INCH ]
Packaging Features Packaging Method : Reel Packaging Quantity : 20000
Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Coax Cable
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Interface Plating : Gold (Au) Mating Pin Diameter : .5 MM [.019 INCH ] Terminal Type : Pin
Dimensions Tab Length : 7.25 MM [.285 INCH ]
Packaging Features Packaging Method : Reel Packaging Quantity : 20000
Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Configuration Features
- Compatible With Wire & Cable Type : Coax Cable
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : .5mm
- Interface Plating : Gold (Au)
- Mating Pin Diameter : .5 MM [.019 INCH ]
- Terminal Type : Pin
Dimensions
- Tab Length : 7.25 MM [.285 INCH ]
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 20000
Product Type Features
- Primary Locking Feature : Integrated in Housing
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1-2297252-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
3 suppliers
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin Silver (SnAg)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details